EN
  • EN
  • DE

TL081ACD

Part No TL081ACD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 3MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 75
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging Tube
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 13 V/µs
Gain Bandwidth Product 3MHz
Current - Input Bias 30pA
Voltage - Input Offset 3mV
Current - Supply 1.4mA
Voltage - Supply Single/Dual (±) 7 V ~ 36 V ±3.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog J-FET
Win Source Part Number 081380-TL081ACD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Logistics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian TL081ACD CAD Model

Description

The TL081ACD from Texas Instruments is a high-performance JFET-input operational amplifier that combines robust design with high-speed and low power consumption. This device is part of a family of op-amps that include the TL081, TL081A, and TL081B, which are differentiated by their performance and operating temperature ranges.

Key Features

  • Low Input Bias and Offset Currents: The TL081ACD features JFET input stages, ensuring low input bias and offset currents, which makes it ideal for high-impedance sensor amplification and precise data acquisition applications.
  • High Input Impedance: JFET technology provides high input impedance, greatly reducing loading on the input signal source and preserving signal integrity.
  • Wide Bandwidth: With a bandwidth of 3 MHz, this op-amp is well-suited for audio, telecommunications, and instrumentation applications.
  • Slew Rate: A slew rate of 13 V/μs allows the TL081ACD to handle rapid changes in input signals without significant distortion, making it suitable for fast signal processing tasks.
  • Low Noise: The device offers a low noise density of 18 nV/√Hz, which is crucial for high-fidelity and precision applications where signal integrity is paramount.
  • Supply Voltage Range: It operates over a wide supply voltage range of ±5 V to ±15 V, providing flexibility in various circuit designs and applications.

Applications

The TL081ACD is versatile and can be used in a multitude of electronic circuits. It is particularly well-suited for:

  • Active Filters
  • Sample and Hold Circuits
  • Audio Preamplifiers
  • Integrators or Differentiators
  • Fast Operational Amplifier Buffers
  • Analog-to-Digital Converters (ADC) Interface

Package and Quality

The TL081ACD comes in a standard SOIC-8 (Small Outline Integrated Circuit) package, which is suitable for surface mounting and is compatible with most PCB designs. Texas Instruments ensures high standards of quality and reliability for its components, making the TL081ACD a reliable choice for both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7519 $52.6330
165+ $0.6170 $101.8050
255+ $0.5977 $152.4135
350+ $0.5784 $202.4400
450+ $0.5592 $251.6400
600+ $0.5013 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,869 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess