EN
  • EN
  • DE

TL1454CDBR

Part No TL1454CDBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Win Source Part Number 217612-TL1454CDBR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL1454CDBR CAD Model

Description

Introducing the TL1454CDBR Dual Output PWM Controller from Texas Instruments

The TL1454CDBR is a versatile and efficient pulse width modulation (PWM) controller designed by Texas Instruments to cater to a wide range of power supply applications. This innovative component is engineered to provide precise control for both isolated and non-isolated power supply designs, making it a perfect choice for designers looking to improve the performance and reliability of their power systems.

Key Features of the TL1454CDBR

  • Dual Output Control: The TL1454CDBR is capable of controlling two separate outputs, allowing for simultaneous regulation of multiple power levels within a system. This feature simplifies the design of complex power supply circuits.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various input sources and ensuring compatibility with a wide array of applications.
  • High-Efficiency Operation: Designed with energy efficiency in mind, the TL1454CDBR helps reduce power loss and heat dissipation within electronic systems, leading to more sustainable and cost-effective designs.
  • Adjustable Frequency: The switching frequency of the PWM controller is adjustable, which provides design flexibility and allows optimization of the power supply for specific requirements.
  • Under-Voltage Lockout (UVLO): This important safety feature prevents the power supply from operating at dangerously low input voltages, which could otherwise lead to inefficient performance or damage to the system.

Applications

The TL1454CDBR is suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power supply for telecommunications equipment
  • Industrial power systems
  • And many other electronic power management scenarios

With its robust feature set and Texas Instruments' commitment to quality, the TL1454CDBR is an excellent choice for engineers and designers looking to create reliable, high-performance power supply solutions. Its compact form factor, represented by the industry-standard SOIC-16 package, ensures that it can be integrated into a wide range of products without significantly impacting the overall size of the end design.

Whether you're designing a new power system or upgrading an existing one, the TL1454CDBR PWM controller offers the functionality and performance needed to meet the demands of today's advanced electronic applications.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess