EN
  • EN
  • DE

TL16C550AFNR

Part No TL16C550AFNR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Manufacturer Texas Instruments
Win Source Part Number 217618-TL16C550AFNR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C550AFNR CAD Model

Description

The TL16C550AFNR is a high-performance Universal Asynchronous Receiver/Transmitter (UART) from Texas Instruments designed to fulfill data communication requirements in embedded systems. This integrated circuit is part of the TL16C550 series and is known for its enhanced features that provide a versatile solution for serial data communication in a wide array of applications.

Key Features

  • Programmable Baud Rate: The device supports a wide range of baud rates, allowing users to configure serial communication speeds according to their specific requirements.
  • FIFO Buffers: Equipped with 16-byte FIFOs for both transmit and receive operations, the TL16C550AFNR can handle high data throughput, reducing CPU overhead and improving system efficiency.
  • Automatic Hardware/Software Flow Control: This functionality ensures smooth data transfer and prevents data loss, making it suitable for multi-tasking environments where data integrity is crucial.
  • Modem Control: The device includes modem control capabilities, offering additional functionality for applications requiring modem interfaces.
  • Flexible Character Formatting: It supports 5-, 6-, 7-, or 8-bit characters, with 1 or 2 stop bits and odd, even, or no-parity bit generation and detection, providing flexibility in data format customization.

Applications

The TL16C550AFNR is ideal for use in systems that require reliable, high-speed serial data communication. It is commonly used in:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Computer peripheral interfacing
  • Telecommunications

Package and Availability

This UART controller comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring easy integration into various circuit designs. The TL16C550AFNR is also available in different package options to cater to specific application needs and is widely available through Texas Instruments' distribution channels.

Quality and Reliability

As with all Texas Instruments products, the TL16C550AFNR is manufactured to high standards of quality and reliability. It is designed to meet the stringent requirements of industrial applications and is backed by Texas Instruments' commitment to customer satisfaction.

You May Also Be Interested in

Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess