EN
  • EN
  • DE

TL16C550CIPTR

Part No TL16C550CIPTR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 032332-TL16C550CIPTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16C550CIPTR CAD Model

Description

Product Overview: TL16C550CIPTR by Texas Instruments

The TL16C550CIPTR is a high-performance, asynchronous communications element (ACE) that seamlessly integrates with a variety of microprocessors and microcontrollers. Manufactured by the renowned Texas Instruments, this component is part of the TL16C550 series, which is known for providing efficient serial communication in a vast array of applications.

Key Features

  • Enhanced Baud Rate: The device offers a programmable baud rate generator that can modulate the baud rate to a wide range of frequencies, ensuring compatibility with various communication standards.
  • FIFO Buffers: With 16-byte FIFOs for transmit and receive, the TL16C550CIPTR can handle high data throughput, reducing CPU overhead and improving system efficiency.
  • Flexible Character Lengths: It supports 5-, 6-, 7-, or 8-bit character lengths, providing versatility in data format and compatibility with numerous communication protocols.
  • Modem Control Capability: The device includes a complete modem control capability, making it suitable for establishing and managing remote connections.
  • Industrial Temperature Range: It operates reliably across a wide temperature range, making it suitable for industrial applications that require robust performance under varying conditions.

Applications

The TL16C550CIPTR is ideally suited for applications that require reliable serial communication. It is commonly used in:

  • Point of Sale (POS) terminals
  • Industrial control systems
  • Networking equipment
  • Telecommunication infrastructure

Package and Quality

Encased in a compact 48-pin LQFP (Low-Profile Quad Flat Package), the TL16C550CIPTR is designed for space-efficient layouts on printed circuit boards. Texas Instruments is committed to delivering high-quality products, and this component is no exception. It meets stringent industry standards for performance and reliability, ensuring that it delivers consistent operation in the most demanding environments.

Conclusion

With its robust feature set and reliable performance, the TL16C550CIPTR from Texas Instruments stands out as a versatile and efficient solution for serial communication needs. Whether it's for industrial automation, networking, or consumer electronics, this ACE is designed to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4457 $52.2285
12+ $8.5709 $102.8508
19+ $8.3030 $157.7570
25+ $8.0352 $200.8800
33+ $7.7673 $256.3209
44+ $6.9638 $306.4072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,160 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess