EN
  • EN
  • DE

TL16C554APN

Part No TL16C554APN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC QUAD UART W/FIFO 80-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 80-LQFP (12x12)
Win Source Part Number 081391-TL16C554APN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C554APN CAD Model

Description

The TL16C554APN is a high-performance, integrated circuit from Texas Instruments, designed to fulfill the communication needs of embedded systems. This versatile chip is a quadruple Universal Asynchronous Receiver/Transmitter (UART) with 16-byte FIFOs, offering efficient serial data exchange with a host of peripheral devices.

Key Features

  • Multiple Channels: The device features four independent UART channels, each with a 16-byte transmit and receive FIFO, which help to significantly reduce the overhead of CPU intervention in data transfer operations.
  • Programmable Baud Rate: Each UART channel can be programmed to support a wide range of baud rates, providing flexibility for use in various communication scenarios.
  • Modem Control Capability: The TL16C554APN supports full modem control signals, ensuring compatibility with a variety of modems and enabling the use of hardware flow control.
  • Flexible Character Lengths: It can handle 5-, 6-, 7-, or 8-bit characters, providing adaptability to different data formats and protocols.
  • Enhanced Interrupt System: An improved interrupt system simplifies the process of identifying the source of interrupts, streamlining the handling of communication events.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered and power-sensitive applications.

Applications

The TL16C554APN is ideal for applications requiring multiple serial interfaces, such as:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Network servers and routers
  • Data acquisition systems
  • Telecommunication equipment

Technical Specifications

The device operates over a wide temperature range and is available in a 68-pin plastic LQFP package. Its robust design ensures reliable performance in a variety of environmental conditions, making it a trusted choice for designers and engineers seeking a high-quality, multi-channel UART solution.

Conclusion

The TL16C554APN from Texas Instruments is a feature-rich integrated circuit that provides enhanced functionality and performance for systems requiring multiple serial communication channels. With its flexible configuration options and low power consumption, it is an excellent choice for a wide range of applications in the industrial, networking, and telecommunications sectors.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0655 $98.1310
3+ $40.2589 $120.7767
4+ $39.0008 $156.0032
6+ $37.7427 $226.4562
7+ $36.4846 $255.3922
10+ $32.7104 $327.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess