EN
  • EN
  • DE

TL16C752DPFBRQ1

Part No TL16C752DPFBRQ1
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL 64 BYTE 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features UART IC 2, DUART Channel RS485 64 Byte 48-TQFP (7x7)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name TL16C752
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44184-2, 296-44184-1, -296-44184-1, TL16C752DPFBRQ1-ND, -296-44184-1-ND, 296-44184-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936615-TL16C752DPFBRQ1
Ultra Librarian 3D Model Ultra Librarian TL16C752DPFBRQ1 CAD Model

Description

The TL16C752DPFBRQ1 is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) from Texas Instruments, specifically designed to meet the rigorous demands of automotive and industrial communication systems. This integrated circuit provides two independent channels of data transmission and reception for serial communication with microprocessors, microcontrollers, and other digital systems.

Key Features:

  • 64-Byte FIFO Buffers: Each UART channel is equipped with 64-byte FIFOs to reduce the overhead of CPU data transfers, enhancing system efficiency and data throughput.
  • Auto-Flow Control: The device supports automatic hardware and software flow control, which simplifies the management of data flow and prevents data loss during high-speed communication.
  • Programmable Baud Rate: Users can configure the baud rate as per their requirements, making the TL16C752DPFBRQ1 adaptable to a wide range of applications.
  • Enhanced Features: The UART includes additional features such as sleep mode, modem control signals, and a programmable periodic interrupt for advanced power management and signaling functionality.
  • Robust Design: With its automotive qualification, the TL16C752DPFBRQ1 is designed to withstand harsh environments, including extended temperature ranges and voltage fluctuations typical in automotive applications.

Applications:

The TL16C752DPFBRQ1 is ideal for a variety of applications that require reliable serial communication, such as:

  • Automotive Networks
  • Industrial Control Systems
  • Telematics and Infotainment Systems
  • GPS Navigation Systems
  • Point-of-Sale (POS) Terminals

Package and Quality:

The device is offered in a 48-pin LQFP (Low-Profile Quad Flat Package) that ensures a compact footprint while allowing for efficient thermal management. With Texas Instruments' commitment to quality, the TL16C752DPFBRQ1 is manufactured to meet the highest industry standards for performance and reliability.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2713 $61.0852
8+ $12.5303 $100.2424
13+ $12.1387 $157.8031
18+ $11.7472 $211.4496
23+ $11.3556 $261.1788
30+ $10.1809 $305.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess