EN
  • EN
  • DE

TL1963ADCQR

Part No TL1963ADCQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.21V to 20V 1.5A 6-Pin(5+Tab) SOT-223 T/R / IC REG LDO ADJ 1.5A SOT223-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.21V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1mA to 80mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.21 V to 20 V
Voltage - Dropout (Typical) 0.34V @ 1.5A
Mounting SMD (SMT)
Case / Package SOT-223-6
Win Source Part Number 032352-TL1963ADCQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Wireless, RF Communications, Power Management
Family Name TL1963A
Introduction Date July 01, 2008
ECCN EAR99
Country of Origin Malaysia, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL1963ADCQR CAD Model

Description

The Texas Instruments TL1963ADCQR is a high-performance, low-dropout (LDO) regulator designed to deliver a continuous 1.5A output current with a dropout voltage of just 340mV at full load. This makes it an excellent choice for applications requiring a high current, low voltage power supply with a minimal difference between the input and output voltages.

Key Features

  • High Output Current: Capable of delivering up to 1.5A of continuous current, this LDO regulator can power a wide range of devices.
  • Low Dropout Voltage: With a dropout voltage of only 340mV at full load, it ensures efficient operation and maximizes battery life in portable applications.
  • Adjustable Output: The output voltage can be adjusted from 1.21V to 20V with the use of external resistors, providing flexibility for various design requirements.
  • Stable with Low ESR Output Capacitors: The TL1963ADCQR is stable with ceramic capacitors, which have a lower equivalent series resistance (ESR) than other capacitor types, allowing for a more compact and reliable design.
  • Fast Transient Response: It has a fast transient response, which is critical for applications where the load conditions change rapidly.
  • Overcurrent and Overtemperature Protection: Built-in protection features guard the device against excessive current and temperature, enhancing system reliability.

Applications

The TL1963ADCQR is suitable for a variety of applications, including:

  • Post-regulation for switching supplies
  • Microprocessor supply
  • Low-voltage logic supply
  • Peripheral power

Package and Quality

This LDO regulator comes in a compact SOT-223 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TL1963ADCQR is no exception, meeting the company's high standards for performance and reliability.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2677 $50.7080
100+ $1.0401 $104.0100
150+ $1.0076 $151.1400
210+ $0.9751 $204.7710
270+ $0.9426 $254.5020
355+ $0.8451 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,150 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess