EN
  • EN
  • DE

TL1963ADCQT

Part No TL1963ADCQT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A SOT223-6 / LDO Regulator Pos 1.21V to 20V 1.5A 6-Pin(5+Tab) SOT-223 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.21V
Output Voltage MAX 20V
Voltage Dropout (Maximum) 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1mA ~ 80mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-223-6
Manufacturer Package SOT-223-6
Win Source Part Number 796867-TL1963ADCQT
Popularity Medium
Supply and Demand Status Limited
Family Name TL1963A
Introduction Date July 01, 2008
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL1963ADCQT CAD Model

Description

The TL1963ADCQT is a high-performance, low-dropout linear regulator (LDO) brought to you by Texas Instruments, a leader in semiconductor solutions. This robust voltage regulator is designed to deliver a continuous output current of up to 1.5A with an input voltage range from 1.21V to 10V. It is an ideal choice for sensitive analog circuits that require a precise, low-noise power supply.

The TL1963ADCQT stands out for its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This feature is particularly beneficial in battery-powered devices, where maximizing the usage of the battery charge is crucial. Additionally, the device boasts an excellent transient response, which helps to maintain a stable output voltage despite rapid changes in load.

One of the key features of this LDO is its low output noise, which is typically 33 µVrms over a 10 Hz to 100 kHz bandwidth. This makes the TL1963ADCQT an excellent choice for powering noise-sensitive applications such as precision analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and high-end audio components.

The TL1963ADCQT also includes a host of protective features, such as thermal shutdown and overcurrent protection, which safeguard the device and the application it powers from damage due to excessive heat or current. Furthermore, the regulator offers an adjustable output voltage, which can be set from 1.21V to 5.5V using external resistors, providing design flexibility to engineers.

Available in a 5-pin TO-263 package, the TL1963ADCQT is designed for easy integration into a variety of electronic systems. With its high accuracy, low dropout, and low noise characteristics, it is an excellent choice for powering high-performance microprocessors, FPGAs, and other digital ICs that require a clean, stable power supply.

For those seeking a reliable and efficient voltage regulator solution, the TL1963ADCQT from Texas Instruments represents a blend of performance, versatility, and protection that can meet the most demanding of power supply requirements.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7955 $53.8650
70+ $1.4732 $103.1240
110+ $1.4272 $156.9920
145+ $1.3811 $200.2595
190+ $1.3351 $253.6690
255+ $1.1970 $305.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,506 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess