EN
  • EN
  • DE

TL3116IPWR

Part No TL3116IPWR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description ULTRA-FAST LOW-POWER PRECISION COMPARATORS | IC PREC COMP ULTRA-FAST 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Number of Elements 1
Output Type Complementary, Push-Pull, TTL
Supply Voltage , Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Maximum) 3mV at ±5V
Current - Input Bias (Maximum) 1.1μA at ±5V
Current - Output 20mA
Current - Quiescent (Maximum) 15mA
CMRR, PSRR 100dB CMRR
Propagation Delay (Maximum) 12ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP
Mounting Style SMD
Supplier Device Package 8-TSSOP
Family Part Number TL3116
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1268168-TL3116IPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL3116IPWR CAD Model

Description

Product Overview: TL3116IPWR by Texas Instruments

The TL3116IPWR from Texas Instruments is a high-precision, low-power comparator that is part of their TL3116 series. This device is designed to provide a fast and accurate voltage comparison solution, which is essential in a wide range of electronic applications such as control systems, logic reference, and battery-powered devices.

Key Features

  • High Precision: The TL3116IPWR boasts a tight offset voltage of 500 µV max, which ensures accurate comparisons for critical applications.
  • Low Power Consumption: With a quiescent current of only 800 µA, this comparator is ideal for battery-powered and portable applications where power efficiency is crucial.
  • Fast Response Time: It offers a fast response with a propagation delay of 4 µs, making it suitable for high-speed systems.
  • Wide Supply Range: The device can operate over a wide supply voltage range from 2.7 V to 36 V, or ±1.35 V to ±18 V, providing flexibility in various supply environments.
  • Dual Operation: It can function in both single and dual supply modes, which allows for use in a broader range of circuit designs.
  • Push-Pull Outputs: The TL3116IPWR features push-pull outputs that can drive loads directly without the need for an external pull-up resistor.

Package and Quality

The device comes in a TSSOP-8 (Thin Shrink Small Outline Package) which is a space-saving package, making it suitable for compact PCB layouts. The TL3116IPWR is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide temperature range. Texas Instruments' commitment to quality means that this comparator is designed and manufactured to meet high industry standards, ensuring both reliability and functionality.

Applications

Thanks to its high precision and low power consumption, the TL3116IPWR is an excellent choice for a variety of applications, including:

  • Threshold detection and monitoring
  • Zero-crossing detectors
  • Window comparators
  • Portable and battery-powered equipment
  • Industrial control systems
  • Automotive systems

With its robust feature set, the TL3116IPWR from Texas Instruments stands out as a reliable and versatile component for designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $7.0051
NEC
Lowest to $1.5246
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
Lowest to $1.0268
NJR Corporation/NJRC
Need more? Email Us
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess