Product Overview: TL4050A50QDBZRG4
The TL4050A50QDBZRG4 is a precision shunt voltage reference from Texas Instruments, renowned for its high accuracy and stability. This component is designed for use in a wide range of applications, including industrial and portable equipment where precise voltage reference is crucial. The TL4050A50QDBZRG4 offers a fixed reference voltage of 5.0V with an impressive accuracy level.
This voltage reference device operates with a typical temperature coefficient of only 50 ppm/°C, which ensures reliable performance over a wide temperature range. The low operational quiescent current and the ability to source or sink current make the TL4050A50QDBZRG4 highly versatile for various circuit designs.
Key Features:
- Reference Voltage: Fixed 5.0V output with high precision.
- Accuracy: Offers an initial accuracy of ±0.1% (max) at 25°C.
- Temperature Coefficient: Features a low typical temperature coefficient of 50 ppm/°C, providing stable performance across temperature variations.
- Low Current Consumption: Benefits from a low quiescent current, making it suitable for battery-powered applications.
- Sink/Source Capability: Can sink and source current, enhancing its flexibility in various circuit configurations.
- Package: Available in a small surface-mount package (SOT-23-3), which is ideal for space-constrained applications.
Applications:
- Data acquisition systems
- Portable and battery-powered equipment
- Medical and healthcare devices
- Industrial control systems
- Precision instrumentation
The TL4050A50QDBZRG4 is a testament to Texas Instruments' commitment to providing high-quality, reliable components for critical and precision-demanding applications. Whether it's being used in a sophisticated industrial control system or a portable medical device, this voltage reference ensures that your circuits maintain a stable and precise voltage, which is essential for the overall accuracy and performance of your electronic systems.
Designed with the needs of engineers in mind, the TL4050A50QDBZRG4 is not only a testament to Texas Instruments' engineering expertise, but also an indispensable component for any application requiring a high-precision voltage reference.