EN
  • EN
  • DE

TL4050B50QDBZRQ1

Part No TL4050B50QDBZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 5V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93μVrms
Current - Cathode 90μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1268278-TL4050B50QDBZRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name TL4050
Introduction Date October 22, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL4050B50QDBZRQ1 CAD Model

Description

Product Overview: TL4050B50QDBZRQ1 from Texas Instruments

The TL4050B50QDBZRQ1 is a precision voltage reference from Texas Instruments, designed to offer a stable and accurate reference voltage for various applications. This component is particularly well-suited for automotive and industrial applications, where reliability and performance in harsh conditions are paramount.

Key Features

  • Reference Voltage: The device provides a fixed reference voltage of 5.0V with impressive accuracy. It is ideal for systems that require a stable reference point for analog-to-digital conversions or as a standard for other electronic components.
  • High Stability: This voltage reference maintains its accuracy over time, temperature, and varying supply voltages, ensuring consistent performance under diverse operating conditions.
  • Low Temperature Coefficient: The TL4050B50QDBZRQ1 boasts a low temperature coefficient, which minimizes the variation in output voltage with changes in temperature, thereby providing a reliable output across a wide temperature range.
  • Wide Operating Range: It operates over a broad range of supply voltages, making it versatile for use in different circuits without the need for additional regulation.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, ensuring robust performance in the demanding automotive environment.
  • Small Form Factor: The device comes in a small surface-mount package, which is ideal for space-constrained applications, allowing for a more compact and efficient design.

Applications

The TL4050B50QDBZRQ1 is suitable for a variety of applications, including:

  • Automotive systems such as engine control units, infotainment, and ADAS (Advanced Driver-Assistance Systems)
  • Industrial equipment requiring precise voltage references for sensors and instrumentation
  • Portable and battery-powered devices where power efficiency is critical
  • Data acquisition systems that demand accurate analog-to-digital conversions

In summary, the TL4050B50QDBZRQ1 from Texas Instruments is a high-quality, precision voltage reference that offers excellent stability and accuracy for a range of demanding applications. Its automotive qualification and robust design make it a reliable choice for engineers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3322 $51.3084
53+ $1.9136 $101.4208
81+ $1.8538 $150.1578
112+ $1.7940 $200.9280
145+ $1.7342 $251.4590
193+ $1.5548 $300.0764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess