EN
  • EN
  • DE

TL431ACD

Part No TL431ACD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 600μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 081398-TL431ACD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Commercial, Defence, Military & Aerospace, Industrial
Quantity per package 75
Ultra Librarian 3D Model Ultra Librarian TL431ACD CAD Model

Description

TL431ACD Precision Programmable Reference from Texas Instruments

The TL431ACD is a versatile and precision programmable voltage reference from Texas Instruments, widely used in various applications for voltage regulation and shunt regulation. It is a three-terminal adjustable shunt regulator with a guaranteed temperature stability over the entire temperature range of operation. This component is an essential building block in power supplies, battery chargers, and voltage monitoring systems.

Key Features of the TL431ACD

  • Adjustable Output Voltage: The TL431ACD offers an output voltage range that is adjustable from 2.495 V to 36 V, allowing for flexible use in a wide array of applications.
  • Low Output Noise: It is designed for low noise operation, making it suitable for precision electronics where a stable reference voltage is crucial.
  • High Stability: The device features a typical temperature coefficient of 50 ppm/°C, ensuring reliable performance across a wide temperature range.
  • Low Dynamic Output Impedance: With a dynamic output impedance of 0.2 ohms, the TL431ACD provides stable voltage regulation against load variations.
  • Surface-Mount Package: The device comes in an SOIC-8 package, which is ideal for space-saving applications and is suitable for automated assembly processes.

Applications

The TL431ACD is highly versatile and can be used in a multitude of applications, including:

  • Adjustable power supplies
  • Battery chargers
  • Switching power supplies
  • Linear regulators
  • Voltage monitoring
  • Automotive systems

With its precision reference voltage capabilities, the TL431ACD is an excellent choice for designers looking for a reliable and adjustable voltage reference solution. Its robust design and flexible nature make it a go-to component for achieving stable and accurate power management in electronic circuits. Manufactured by Texas Instruments, a leader in semiconductor solutions, the TL431ACD stands for quality and performance that engineers can trust.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,425+ $0.0351 $50.0175
3,040+ $0.0329 $100.0160
4,720+ $0.0318 $150.0960
6,760+ $0.0296 $200.0960
8,775+ $0.0285 $250.0875
10,950+ $0.0274 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138,000 pieces
MOQ: 1425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess