EN
  • EN
  • DE

TL431ACMX

Part No TL431ACMX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Texas Instruments
Win Source Part Number 217629-TL431ACMX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431ACMX CAD Model

Description

Product Overview: Texas Instruments TL431ACMX

The Texas Instruments TL431ACMX is a precision programmable reference with exceptional flexibility and reliability, designed for use in a myriad of electronic applications. This device is a three-terminal adjustable shunt regulator, offering excellent temperature stability and output current handling capability, with the ease of adjustment to the desired output voltage through two external resistors.

Key Features

  • Voltage Range: The TL431ACMX provides a nominal reference voltage range from 2.495 V to 36 V, which can be set by selecting suitable external resistors.
  • High Accuracy: With a typical output voltage tolerance of ±0.5%, this component ensures precise voltage regulation, essential for critical applications.
  • Low Output Noise: It features low dynamic output impedance and low output noise, making it ideal for sensitive electronics where noise can adversely affect performance.
  • Temperature Stability: The device is characterized for operation from 0°C to 70°C, providing reliable performance across a wide range of operating conditions.
  • Current Capability: The TL431ACMX can handle continuous output currents up to 100 mA, making it versatile for both low and moderate power applications.
  • Package: It comes in a small-outline transistor (SOT-23) package, which is suitable for automated assembly processes and helps in saving board space.

Applications

The TL431ACMX is ideal for use in a variety of applications including power supplies, battery chargers, voltage monitors, and as a replacement for zener diodes in many applications requiring an improvement in zener performance.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL431ACMX is no exception. This device is manufactured to the highest standards to ensure consistent performance and reliability. Its robust design is intended to provide a long operational life, making it a trusted choice for engineers and designers looking for a dependable voltage reference solution.

Ordering Information

The product is available in reel packaging, facilitating easy integration into manufacturing workflows. The part number TL431ACMX denotes the specific model in the SOT-23 package, supplied in tape and reel format for use in high-volume production environments.

With its precision performance and Texas Instruments' reputation for quality, the TL431ACMX is an excellent choice for designers who require a reliable and adjustable voltage reference for their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $4.2891
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.05% TSOT23-6 / Series Voltage Reference IC Fixed 1.25V V ±0.05% 5 mA TSOT-23-6
Lowest to $10.5880
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
Linear Technology
Need more? Email Us
Texas Instruments
IC VOLTAGE REFERENCE
Lowest to $6.5670
ON Semiconductor
IC VREF SHUNT ADJ 0.5% SOT23F-3 / Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23F-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess