EN
  • EN
  • DE
  • IT

TL431QPKG3

Part No TL431QPKG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2.2%
Current - Cathode 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1107880-TL431QPKG3
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian TL431QPKG3 CAD Model

Description

The TL431QPKG3 from Texas Instruments is a versatile and precision programmable reference that operates as a low voltage zener with a 0.5% tolerance. It is widely used in numerous applications due to its flexibility and reliability. This three-terminal adjustable shunt regulator allows for setting the output voltage with two external resistors, giving designers the ability to tailor the output to their specific needs.

Key Features

  • Voltage Range: The device offers a broad voltage range, typically 2.495 V to 36 V, which covers most of the common requirements for different circuits and applications.
  • Low Output Noise: It is designed to have a low output noise, which is critical for precision electronics where stability and accuracy are paramount.
  • High Stability: The TL431QPKG3 boasts high stability over applicable automotive, commercial, and military temperature ranges, making it suitable for a wide array of environments.
  • Low Dynamic Output Impedance: Its dynamic output impedance is low, with a typical value of 0.22 ohms. This characteristic provides stable voltage under varying load conditions.

Applications

The TL431QPKG3 is commonly found in power supplies, battery chargers, and voltage monitoring systems. Its accuracy and programmability make it an ideal choice for:

  • Voltage regulation modules
  • Adjustable power supplies
  • Switching power supplies
  • Linear power supplies

Package and Quality

The device is offered in a TO-92 package, which is known for its compact size and ease of integration into various circuit designs. Texas Instruments ensures high-quality standards, and the TL431QPKG3 is no exception. It goes through rigorous testing and quality control measures to maintain the reliability and performance that customers expect from Texas Instruments products.

Conclusion

In conclusion, the TL431QPKG3 is a highly versatile and reliable component that provides designers with the precision and flexibility needed for complex electronic systems. Its wide voltage range, low noise, and high stability make it an indispensable part of modern electronics design.

You May Also Be Interested in

Analog Devices Inc.
5 V Precision Voltage Reference/Temperature Transducer
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $12.2046
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Texas Instruments
4 ppm100 A SOT23-6 SERIES VOLTAGE REFERENCES
Lowest to $6.0628
Linear Technology
Precision Reference
Lowest to $23.7244
Linear Technology
Precision Reference
Need more? Email Us
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $1.0361
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4564
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $30.4164

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1354 $56.1910
1,010+ $0.1111 $112.2110
1,565+ $0.1076 $168.3940
2,155+ $0.1042 $224.5510
2,785+ $0.1007 $280.4495
3,725+ $0.0903 $336.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess