EN
  • EN
  • DE

TL469CP

Part No TL469CP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description ANALOG AMPLIFIERS / Amplifier Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 368200-TL469CP
Ultra Librarian 3D Model Ultra Librarian TL469CP CAD Model

Description

The TL469CP is a precision operational amplifier from Texas Instruments, known for its exceptional performance and reliability. It is designed to cater to a wide range of applications, from professional to hobbyist projects, providing versatility and ease of use in various electronic circuits.

Key Features

  • High Precision: The TL469CP offers high precision with low offset voltage and drift, ensuring accurate signal amplification and processing.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating different power requirements and making it suitable for battery-powered devices as well as industrial applications.
  • Low Noise: With its low-noise characteristics, the TL469CP is ideal for audio applications and other sensitive signal processing tasks where maintaining signal integrity is crucial.
  • Stable Operation: It provides stable operation without external components, which simplifies circuit design and reduces the overall bill of materials.
  • Robust Output Drive: The device is capable of driving capacitive loads, which is beneficial in applications requiring direct coupling to the load or using long cables.

Applications

The TL469CP is suitable for a vast array of applications, including but not limited to:

  • Test equipment
  • Data acquisition systems
  • Analog filters
  • Audio electronics
  • Process control
  • Medical instrumentation

Package and Quality

This operational amplifier is available in a standard 8-pin DIP package, making it easy to integrate into both through-hole and surface-mounted PCB designs. Texas Instruments is renowned for its commitment to quality, and the TL469CP is no exception. It undergoes rigorous testing to ensure it meets the high standards expected from TI products.

Conclusion

The TL469CP from Texas Instruments stands out as a high-precision operational amplifier that offers reliability, flexibility, and performance. It is an excellent choice for designers who require a robust op-amp for their electronic designs. With its wide range of applications and user-friendly features, the TL469CP is sure to be a valuable addition to any project.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8094 $50.5692
44+ $2.3051 $101.4244
68+ $2.2331 $151.8508
93+ $2.1610 $200.9730
120+ $2.0890 $250.6800
161+ $1.8729 $301.5369
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess