EN
  • EN
  • DE

TL494CDG4

Part No TL494CDG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 7 V to 40 V
Frequency - Switching 1kHz to 300kHz
Duty Cycle (Max) 45%
Synchronous Rectifier No
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 133589-TL494CDG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Microwave, Power Management, Consumer Electronics, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TL494CDG4 CAD Model

Description

The TL494CDG4 by Texas Instruments is a versatile Pulse Width Modulation (PWM) control circuit designed to deliver a precise output control for a wide array of power supply and DC-to-DC converter applications. This integrated circuit is engineered to provide a reliable and high-performance solution for systems requiring efficient power management.

Key Features

  • Flexible PWM Operation: The TL494CDG4 offers both fixed and variable frequency PWM operations, which can be tailored to meet the specific needs of the application.
  • Dual Error Amplifiers: Equipped with two error amplifiers, this device enables closed-loop control for both voltage and current regulation.
  • Adjustable Dead-Time Control: Users can adjust the dead-time to optimize the switching characteristics for various types of power converters.
  • Wide Operating Range: This IC operates over a wide range of voltages, from 7V to 40V, making it suitable for many different power levels.
  • Internal Oscillator: The on-board oscillator can be set by external components, giving designers control over the frequency and performance of their power supply.

Applications

The TL494CDG4 is ideal for a variety of applications, including:

  • Switching power supplies
  • DC-to-DC converters
  • Motor controllers
  • Class-D switching amplifiers
  • Power inverters

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL494CDG4 is no exception. It is designed to meet the rigorous standards required by industrial and consumer electronics. The device comes in a 16-pin SOIC package, providing a compact footprint while ensuring ease of integration into various circuit designs.

Design Support

Designers can access a wealth of support materials for the TL494CDG4, including datasheets, reference designs, and application notes, directly from Texas Instruments. This support helps to reduce development time and ensures the best use of the IC in the intended application.

You May Also Be Interested in

Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1651 $50.3555
650+ $0.1547 $100.5550
1,005+ $0.1495 $150.2475
1,440+ $0.1390 $200.1600
1,870+ $0.1338 $250.2060
2,335+ $0.1286 $300.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 493,470 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess