EN
  • EN
  • DE

TL720M05QKTTRQ1

Part No TL720M05QKTTRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.4A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 300mA
Output Current 400mA
Operating Supply Current 220μA to 22mA
PSRR 60dB (100Hz)
Control Protection Features Short Circuit, Reverse Polarity
Temperature Range - Operating -40°C to 125°C (TA)
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.25V @ 300mA
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 032491-TL720M05QKTTRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL720M05QKTTRQ1 CAD Model

Description

The TL720M05QKTTRQ1 is a state-of-the-art voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to meet the rigorous demands of automotive applications, providing reliable and consistent performance in various vehicular environments.

Key Features

  • Output Voltage: The TL720M05QKTTRQ1 delivers a fixed output voltage of 5V, which is critical for ensuring stable operation of automotive electronics.
  • Output Current: It is capable of supplying an output current of up to 750mA, suitable for powering a wide range of devices within the vehicle.
  • High Thermal Performance: With an excellent thermal performance, this IC maintains its functionality even under high temperature conditions typically found in automotive environments.
  • Low Dropout: The low dropout voltage feature ensures efficient operation, even when the input voltage is close to the output voltage, thus conserving battery life.
  • Protection Features: This device includes various protection mechanisms such as overcurrent protection, thermal shutdown, and overvoltage lockout, safeguarding the electronic systems against potential damage.
  • Quality and Reliability: As a Q1 automotive-grade product, it meets the stringent quality and reliability standards required for automotive applications, including stress tests for durability and longevity.

Applications

The TL720M05QKTTRQ1 is ideal for use in a variety of automotive systems, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Instrument Cluster and Dashboard Electronics
  • Telematics

Package and Availability

This IC comes in a compact, surface-mount package that is designed to fit into tight spaces, making it an excellent choice for modern, space-constrained automotive designs. The product is available for order in various quantities, catering to both small-scale projects and large-volume production needs.

With its robust design, comprehensive feature set, and adherence to automotive standards, the TL720M05QKTTRQ1 from Texas Instruments stands out as a reliable power management solution for the automotive industry.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8731 $52.3860
140+ $0.7164 $100.2960
220+ $0.6940 $152.6800
300+ $0.6716 $201.4800
390+ $0.6492 $253.1880
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,230 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess