EN
  • EN
  • DE

LP2966IMM-2830/NOPB

Part No LP2966IMM-2830/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V/3V 0.15A 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 2.8V, 3V
Dropout Voltage-Max 0.27V @ 150mA
Output Current 150mA
Operating Supply Current 300μA to 600μA
PSRR 60dB to 40dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1056140-LP2966IMM-2830/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2966IMM-2830/NOPB CAD Model

Description

The LP2966IMM-2830/NOPB is a high-performance, dual-output, low-dropout regulator (LDO) designed and manufactured by Texas Instruments. This precision power management IC is engineered to provide stable and reliable power to sensitive electronic circuits, making it an ideal choice for a wide range of applications, including portable devices, wireless communication systems, and digital electronics.

Key Features

  • Output Voltage: The device provides two fixed outputs of 2.8V and 3.0V, which are ideal for powering various digital and analog components that require different voltage levels for optimal operation.
  • High Accuracy: The LP2966IMM-2830/NOPB offers excellent regulation with a high accuracy level, ensuring that the output voltage remains stable even under varying load conditions and input voltage fluctuations.
  • Low Dropout Voltage: The LDO's low dropout voltage allows it to continue delivering a regulated output even when the input-to-output voltage differential is minimal, making it highly efficient for battery-operated devices.
  • Low Noise Performance: This product is designed to minimize noise, which is critical for sensitive RF and audio applications where signal integrity is paramount.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device and the application from damage due to excessive heat.
  • Small Package: The LP2966IMM-2830/NOPB comes in an 8-pin VSSOP (MSOP) package, which is compact and suitable for space-constrained applications.

Applications

The versatile nature of the LP2966IMM-2830/NOPB allows it to be used in a multitude of applications, including but not limited to:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LP2966IMM-2830/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance. The "NOPB" designation indicates that this product is offered in a lead-free package, aligning with environmental standards and regulations.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess