EN
  • EN
  • DE

TL750L05CLPE3

Part No TL750L05CLPE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 150MA TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA TO-92-3
Manufacturer Texas Instruments
Package Bulk
Operating Temperature Range 0°C ~ 125°C
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name TL750
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50329, TL750L05CLPE3-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899796-TL750L05CLPE3
Ultra Librarian 3D Model Ultra Librarian TL750L05CLPE3 CAD Model

Description

The TL750L05CLPE3 from Texas Instruments is a low-dropout (LDO) voltage regulator that provides a fixed 5V output voltage at up to 150mA load current. It is packaged in a TO-92-3 package and is ideal for a wide range of applications, including battery-powered devices, portable electronics, and industrial equipment.

The TL750L05CLPE3 features a low dropout voltage of 600mV at 10mA load current, which means that it can operate with a very small difference between the input and output voltages. This makes it ideal for applications where the input voltage may vary widely, such as battery-powered devices.

The TL750L05CLPE3 also features a wide input voltage range of 6V to 26V, making it suitable for a variety of applications. It also has a low quiescent current of 2mA, which helps to extend battery life in portable devices.

The TL750L05CLPE3 is also protected against overcurrent, overtemperature, and reverse polarity. This makes it a very reliable and robust voltage regulator.

Here are some of the key features and benefits of the TL750L05CLPE3:

Low dropout voltage of 600mV at 10mA load current Wide input voltage range of 6V to 26V Fixed 5V output voltage Output current of up to 150mA Low quiescent current of 2mA Protected against overcurrent, overtemperature, and reverse polarity TO-92-3 package The TL750L05CLPE3 is a versatile and reliable LDO voltage regulator that is ideal for a wide range of applications. It is easy to use and requires only a few external components.

Here are some examples of applications where the TL750L05CLPE3 can be used:

Battery-powered devices, such as portable electronics, medical devices, and industrial sensors Consumer electronics, such as smartphones, tablets, and laptops Industrial equipment, such as PLCs, motor controllers, and process control systems Automotive applications, such as power supply modules and body electronics The TL750L05CLPE3 is a popular choice for LDO voltage regulators due to its combination of low dropout voltage, wide input voltage range, high output current, and low quiescent current. It is also a very reliable and robust device, making it ideal for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess