EN
  • EN
  • DE

MAX8717ETI+TGC1

Part No MAX8717ETI+TGC1
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description INTEGRATED CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX871
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 706919-MAX8717ETI+TGC1
Ultra Librarian 3D Model Ultra Librarian MAX8717ETI+TGC1 CAD Model

Description

The MAX8717ETI+TGC1 is a high-performance, step-down DC-DC converter designed by Maxim Integrated, a company renowned for their innovative and reliable power management solutions. This component is engineered to deliver efficient power conversion with minimal external components, making it an ideal choice for space-constrained applications.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range, typically from 2.6V to 5.5V, allowing it to accommodate various power sources, including single-cell lithium-ion (Li+) batteries.
  • High-Efficiency: The MAX8717ETI+TGC1 boasts a high efficiency of up to 96%, which is crucial for battery-powered devices as it extends battery life and reduces heat generation.
  • Adjustable Output Voltage: The output voltage is adjustable, giving designers the flexibility to set it to the required level for their specific application. This can be achieved through an external voltage divider.
  • Low Quiescent Current: It features a low quiescent current, which is beneficial in reducing standby power consumption, further preserving battery life in portable devices.
  • Thermal Overload Protection: The device includes thermal overload protection, which safeguards the component and the overall system from damage due to excessive heat.
  • Small Package: The MAX8717ETI+TGC1 is available in a compact, thermally efficient, 28-pin thin QFN package, making it suitable for small form factor designs.

Applications

The versatility of the MAX8717ETI+TGC1 makes it an excellent choice for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Cellular phones
  • PDAs and handheld computers
  • Wireless and DSL modems
  • MP3 players

In summary, the MAX8717ETI+TGC1 from Maxim Integrated is a robust and flexible power solution that offers high efficiency, adjustable output, and a compact footprint. Its protective features and wide input voltage range make it a reliable choice for designers looking to optimize power in their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess