EN
  • EN
  • DE

TL750L08CD

Part No TL750L08CD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 8V 0.15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 8V
Dropout Voltage-Max 0.6V @ 150mA
Output Current 150mA
Operating Supply Current 2mA to 12mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Over Voltage, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 8V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 043125-TL750L08CD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL750L08CD CAD Model

Description

TL750L08CD Voltage Regulator by Texas Instruments

The TL750L08CD is a highly reliable, low dropout voltage regulator designed by Texas Instruments, specifically tailored for applications that require a well-regulated and stable voltage supply. This device offers a fixed output voltage of 8V, which is ideal for powering a wide range of electronic circuits and components.

One of the key features of the TL750L08CD is its low dropout voltage, which ensures efficient operation even when the input voltage is only slightly higher than the output voltage. This makes it an excellent choice for battery-powered devices, where maximizing battery life is crucial. The regulator can deliver a maximum output current of 750mA, sufficient for various low-power applications.

The TL750L08CD also boasts an impressive suite of protective features to ensure the longevity and reliability of both the regulator and the powered device. It includes thermal shutdown protection, which prevents damage due to overheating, and overcurrent protection, which safeguards against excessive current draw that could otherwise lead to device failure.

This voltage regulator comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. The small footprint does not compromise its performance, as the TL750L08CD maintains high accuracy and low noise operation, contributing to the overall stability of the system it powers.

With its robust design and Texas Instruments' commitment to quality, the TL750L08CD is a reliable choice for designers and engineers looking for a voltage regulator that can provide consistent performance under varying conditions. Whether it's for consumer electronics, automotive applications, or industrial systems, the TL750L08CD delivers the performance and reliability expected from a leading semiconductor manufacturer.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Texas Instruments website or contact their support team for comprehensive technical assistance.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5957 $51.9140
47+ $2.1299 $100.1053
73+ $2.0633 $150.6209
101+ $1.9967 $201.6667
130+ $1.9302 $250.9260
174+ $1.7305 $301.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess