EN
  • EN
  • DE

TL7705AT

Part No TL7705AT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Texas Instruments
Win Source Part Number 217712-TL7705AT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL7705AT CAD Model

Description

The TL7705AT from Texas Instruments is a supply voltage supervisor that provides an essential component for microcomputer and microprocessor systems. By monitoring the supply voltage, this device ensures that the system operates reliably and protects it from unpredictable under-voltage conditions. The TL7705AT is designed to interface directly with the reset line of a microcontroller, offering a precise and stable system reset.

Key Features

  • Voltage Supervision: The TL7705AT monitors the system voltage and asserts a reset signal when it drops below a predetermined threshold, ensuring the microprocessor resets correctly during power-up, power-down, and brown-out conditions.
  • Programmable Reset Delay: It includes an external capacitor that allows the user to set a programmable delay time for the reset signal, providing flexibility to meet various system requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the device features a typical supply current of only 1.1 mA, which helps to minimize the overall power consumption of the system.
  • High Precision: The TL7705AT offers a high precision reset threshold, ensuring reliable operation even in systems with tight voltage margins.
  • Wide Operating Temperature: With an operating temperature range from -40°C to +85°C, the TL7705AT is suited for industrial applications and challenging environmental conditions.

Applications

The TL7705AT is versatile in its applications, making it an ideal choice for various systems that require voltage supervision. Common applications include:

  • Microcomputer and microprocessor systems
  • Portable and battery-operated equipment
  • Industrial controls
  • Automotive systems
  • Data processing systems
  • Alarm and monitoring systems

Product Summary

The Texas Instruments TL7705AT is a reliable and precise supply voltage supervisor, essential for maintaining the integrity of microprocessor systems against under-voltage conditions. With its programmable delay, low power consumption, and high precision, the TL7705AT is a key component in a wide range of electronic systems, offering the necessary protection and stability for sophisticated electronic architectures.

You May Also Be Interested in

Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess