EN
  • EN
  • DE

TL783CKCE3

Part No TL783CKCE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description HIGH-VOLTAGE ADJUSTABLE REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 150V
Output Voltage 1.25V
Output Voltage MAX 125V
Output Current 700mA
PSRR 76dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220-3
Win Source Part Number 1268585-TL783CKCE3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL783
Introduction Date September 01, 1981
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TL783CKCE3 CAD Model

Description

Product Overview: TL783CKCE3 from Texas Instruments

The TL783CKCE3 is a high-performance adjustable voltage regulator designed by Texas Instruments, renowned for its reliability and versatility in various applications. This regulator is part of the TL783 series and is tailored to meet the demands of high-voltage operations, making it an ideal choice for power management solutions in a wide range of electronic devices.

Key Features

  • Adjustable Output Voltage: The TL783CKCE3 offers an adjustable output voltage ranging from 1.25 V to 125 V, providing flexibility for designers to set the voltage according to the specific needs of their application.
  • High Input Voltage Range: This device can handle an input voltage of up to 136 V, making it suitable for systems that experience high input voltages, either consistently or through spikes.
  • Output Current: It is capable of delivering up to 700 mA of output current, which is sufficient for a variety of medium-power applications.
  • Thermal Protection: The TL783CKCE3 incorporates thermal shutdown and safe operating area protection, ensuring the device operates within safe temperature ranges and enhances its reliability and longevity.
  • Low Quiescent Current: The regulator maintains a low quiescent current, which is beneficial for energy-sensitive applications, contributing to overall power efficiency.

Applications

The versatility of the TL783CKCE3 makes it suitable for a variety of applications, including:

  • High-voltage power supplies
  • Instrumentation systems
  • Telecommunications equipment
  • Automotive electronics
  • Adjustable power supplies

Package and Quality

The TL783CKCE3 is available in a TO-220 package, which is a common form factor for voltage regulators, allowing for easy integration into various circuit designs. Texas Instruments is committed to high-quality standards, and this product is no exception. It is designed to meet rigorous industry requirements, ensuring performance and durability across a range of operating conditions.

Overall, the TL783CKCE3 from Texas Instruments stands out as a robust and reliable solution for managing high-voltage power in electronic systems, offering designers both performance and flexibility.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7347 $51.9593
45+ $2.2438 $100.9710
70+ $2.1737 $152.1590
96+ $2.1036 $201.9456
123+ $2.0335 $250.1205
165+ $1.8231 $300.8115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess