EN
  • EN
  • DE

TL783CKTTR

Part No TL783CKTTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.7A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 150V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 125V
Output Current 700mA
PSRR 76dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 125 V
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 081418-TL783CKTTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Medical, Portable Devices, Commercial
Ultra Librarian 3D Model Ultra Librarian TL783CKTTR CAD Model

Description

The TL783CKTTR from Texas Instruments is a high-performance, adjustable voltage regulator designed to cater to an array of applications requiring a high voltage solution. This device is capable of outputting a voltage ranging from 1.25 V to 125 V, making it an ideal choice for systems that demand a wide range of voltage adjustments.

Key Features

  • Adjustable Output Voltage: Ranging from 1.25 V to 125 V, it provides a flexible solution for various high voltage applications.
  • High Accuracy: Offers excellent regulation capabilities, ensuring a stable output voltage over different conditions.
  • Output Current: Capable of delivering up to 700 mA of output current, making it suitable for a wide range of power needs.
  • Thermal Protection: Incorporated with thermal shutdown and current limiting features to protect the device under abnormal operating conditions.
  • Low Dropout Voltage: Ensures efficient operation even with a minimal difference between the input and output voltages.
  • Package: Available in a small surface-mount package (TO-263), which is ideal for space-constrained applications.

Applications

The TL783CKTTR is versatile and can be used in various applications such as:

  • High Voltage Power Supplies
  • Instrumentation Systems
  • Automotive Electronics
  • Adjustable Power Supplies
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TL783CKTTR is built to meet the stringent standards expected in professional electronics. It is designed to perform consistently over its lifespan, ensuring that systems using this regulator maintain their performance and reliability.

Ordering Information

The product is offered in a tape and reel format under the part number TL783CKTTR, facilitating easy integration into automated manufacturing processes. For detailed specifications, application notes, and additional resources, please consult the Texas Instruments official website or contact their support team.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5564 $52.7820
12+ $8.6617 $103.9404
18+ $8.3910 $151.0380
25+ $8.1204 $203.0100
32+ $7.8497 $251.1904
43+ $7.0376 $302.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,070 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess