EN
  • EN
  • DE

TL972QDRQ1

Part No TL972QDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TL972
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-24869-1-NDR, 296-24869-6-NDR, -296-24869-1-ND, -TL972QDRQ1-NDR, 296-24869-1-NDR, 296-24869-2-NDR, 296-24869-1, 296-24869-2, 296-24869-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899805-TL972QDRQ1
Ultra Librarian 3D Model Ultra Librarian TL972QDRQ1 CAD Model

Description

The TL972QDRQ1 from Texas Instruments is a high-performance operational amplifier (op-amp) designed for a wide range of applications. This device is part of TI's automotive-grade product offerings, crafted to meet the stringent requirements of the automotive industry. The TL972QDRQ1 is characterized by its low noise, high speed, and precision output, making it an ideal choice for sensor signal conditioning, active filtering, and audio processing in automotive environments.

Key Features

  • Low Noise: The TL972QDRQ1 boasts a low voltage noise density, ensuring clear and precise signal amplification, which is critical in audio applications and signal processing.
  • High-Speed Performance: With a high slew rate and wide bandwidth, this op-amp is capable of handling fast signal changes, which is essential for high-speed data acquisition and video processing applications.
  • Rail-to-Rail Output: The rail-to-rail output feature allows for a wide dynamic range, making the most of the supply voltage range, which is particularly useful in battery-operated and low-voltage applications.
  • Automotive Qualification: Certified for automotive applications, the TL972QDRQ1 is designed to operate reliably in the harsh conditions of the automotive environment, including temperature extremes and vibrations.

Applications

The versatility of the TL972QDRQ1 makes it suitable for a myriad of automotive applications, including:

  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems
  • Powertrain Systems
  • Signal Conditioning Modules
  • Active Filtering Networks

Technical Specifications

The TL972QDRQ1 operates over a supply voltage range of 2.7V to 12V, with a typical supply current of 2.4mA per channel. It features a typical input offset voltage of 0.5mV and a common-mode rejection ratio (CMRR) of 70dB. The device is offered in a compact SOIC package, making it suitable for space-constrained automotive applications.

With its robust design and high-performance characteristics, the TL972QDRQ1 from Texas Instruments stands out as a reliable and efficient solution for advanced automotive electronics, ensuring optimal performance in a variety of challenging conditions.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9664 $53.1520
115+ $0.9053 $104.1095
175+ $0.8747 $153.0725
250+ $0.8135 $203.3750
320+ $0.7830 $250.5600
400+ $0.7524 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess