EN
  • EN
  • DE

TLA2021IRUGT

Part No TLA2021IRUGT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SIGMA-DELTA 10X2QFN  /  12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 12
Sampling Rate (Per Second) 3.3k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2V ~ 5.5V
Voltage - Supply, Digital 2V ~ 5.5V
Features Selectable Address
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-XFQFN
Supplier Device Package 10-X2QFN (2x1.5)
Mounting SMD (SMT)
Base Product Number TLA2021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TLA2021IRUGT-ND,296-48344-2,296-48344-1,296-48344-6
Standard Package 250
Win Source Part Number 1006899-TLA2021IRUGT
Ultra Librarian 3D Model Ultra Librarian TLA2021IRUGT CAD Model

Description

The TLA2021IRUGT is a state-of-the-art precision analog-to-digital converter (ADC) from Texas Instruments, designed to provide high-accuracy measurements in a variety of applications. This 12-bit ADC offers a unique combination of features that make it ideal for battery-powered devices, portable instrumentation, and any system where energy efficiency and precise data acquisition are crucial.

Key Features

  • High-Resolution: With its 12-bit resolution, the TLA2021IRUGT can resolve minute voltage differences, making it suitable for applications requiring detailed and accurate analog readings.
  • Low Power Consumption: It is optimized for power-sensitive applications, consuming only 150 µA during operation and 2 µA in shutdown mode, thus extending the battery life of portable devices.
  • Single-Supply Operation: The device operates from a single power supply ranging from 2.7V to 5.5V, providing flexibility in various system designs.
  • Programmable Data Rate: Users can select from several data rates, up to 3300 samples per second (SPS), allowing for adaptable sampling based on the needs of the application.
  • Internal Oscillator: An internal oscillator eliminates the need for external components, simplifying the design and reducing the overall bill of materials.
  • I2C Interface: The TLA2021IRUGT features an I2C interface for easy communication with microcontrollers and processors, supporting standard, fast, and high-speed modes.

Applications

The versatility of the TLA2021IRUGT makes it suitable for a wide array of applications, including:

  • Portable instrumentation
  • Battery-operated equipment
  • Consumer electronics
  • Energy management systems
  • Medical devices

Conclusion

With its combination of high resolution, low power consumption, and ease of use, the TLA2021IRUGT from Texas Instruments is an excellent choice for designers looking to implement precise ADC functionality in their next project. Whether it's for portable medical devices, consumer electronics, or any application where accuracy and efficiency are paramount, this ADC delivers performance that can be relied upon.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6791 $50.3730
75+ $1.3777 $103.3275
115+ $1.3347 $153.4905
155+ $1.2916 $200.1980
205+ $1.2486 $255.9630
270+ $1.1194 $302.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,814 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess