The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TLC074CPWPR

Part No TLC074CPWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10MHZ 20HTSSOP / Op Amp Quad Wideband Amplifier ±8V/16V 20-Pin HTSSOP EP T/R
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 19 V/μs
GBP - Gain Bandwidth Product 10MHz
Current - Input Bias 1.5pA
Voltage - Input Offset 390μV
Operating Supply Current 2.1mA
Output Current per Channel 57mA
Dual Supply Voltage (±) 4.5 V ~ 16 V, ±2.25 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 796906-TLC074CPWPR
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
Family Name TLC074
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
TS274CD;  ICL7641BCWE; ICL7641ECPD;  TS274AMDT; 

Description

Texas Instruments TLC074CPWPR Quad Operational Amplifier

The TLC074CPWPR from Texas Instruments is a high-performance, quad operational amplifier that integrates advanced design techniques to offer a seamless blend of power efficiency and accuracy. This component is part of the LinCMOS™ family, which means it combines the advantages of CMOS technology with Texas Instruments' expertise to produce an op-amp that maintains stability and performance across a wide range of operating conditions.

With a wide supply range of 4.4 V to 16 V, the TLC074CPWPR is versatile enough to fit into various applications, from simple low-voltage consumer electronics to more complex industrial systems requiring precise signal conditioning. The device features a high input impedance, which minimizes the current draw from the input source, thus preserving the integrity of the original signal and reducing power consumption.

The TLC074CPWPR comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. The compact form factor, along with its low-noise operation of just 9 nV/√Hz at f = 1 kHz, makes it an excellent choice for high-fidelity audio applications, mixers, and other sensitive audio processing equipment.

One of the key attributes of the TLC074CPWPR is its rail-to-rail output swing capability, which maximizes the dynamic range in both single-supply and split-supply configurations. This feature is particularly useful in ADC (Analog-to-Digital Converter) buffer circuits, where maximizing the signal amplitude is crucial for achieving the best possible digital representation of an analog signal.

Moreover, the device boasts a slew rate of 10 V/μs and a bandwidth of 10 MHz, which allows it to handle rapid signal transitions and high-frequency signals with ease. These characteristics, combined with its low total harmonic distortion (THD), make it suitable for high-speed integrators, active filters, and fast DAC (Digital-to-Analog Converter) buffers, ensuring high-precision and high-speed signal processing in demanding environments.

In summary, the TLC074CPWPR from Texas Instruments is a reliable and efficient solution for designers looking to incorporate a quad operational amplifier with excellent power-to-performance ratio into their electronic designs. Its robust feature set ensures that it can meet the needs of a wide range of applications while maintaining a high level of precision and efficiency.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.