EN
  • EN
  • DE

TLC082CDRG4

Part No TLC082CDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF WIDE-BANDWIDTH HIGH-OUTPUT-DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 19 V/μs
GBP - Gain Bandwidth Product 10MHz
Current - Input Bias 2pA
Voltage - Input Offset 390μV
Operating Supply Current 1.9mA
Output Current per Channel 57mA
Dual Supply Voltage (±) 4.5 V ~ 16 V, ±2.25 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1268657-TLC082CDRG4
Manufacturer Homepage www.ti.com
Family Name TLC082
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC082CDRG4 CAD Model

Description

Overview of TLC082CDRG4 by Texas Instruments

The TLC082CDRG4 is a high-performance, dual operational amplifier (op-amp) from Texas Instruments, designed to offer a blend of speed, precision, and low power consumption. This op-amp is part of the Texas Instruments family of products that are renowned for their reliability and performance in a wide range of electronic applications.

Key Features

  • Wide Bandwidth: The TLC082CDRG4 boasts a wide bandwidth of 10 MHz, which allows it to handle a broad range of signals, making it suitable for high-speed signal processing applications.
  • High Slew Rate: With a slew rate of 16 V/µs, this op-amp is capable of fast response times, ensuring that the output can quickly follow rapid changes in the input signal.
  • Low Noise: The low noise performance of the TLC082CDRG4, with a voltage noise density of only 8 nV/√Hz, makes it ideal for sensitive audio and instrumentation applications where maintaining signal integrity is crucial.
  • Low Distortion: The device provides excellent linearity with a Total Harmonic Distortion (THD) of typically 0.0003%, minimizing signal distortion and ensuring high-fidelity signal amplification.
  • Wide Supply Range: It operates from a single supply voltage ranging from 4.4 V to 36 V or a dual supply voltage of ±2.2 V to ±18 V, providing flexibility in various circuit configurations.
  • Output Short-Circuit Protection: Built-in output short-circuit protection enhances the robustness of the TLC082CDRG4, safeguarding it against potential damage from output to ground or supply shorts.

Applications

The TLC082CDRG4 is versatile and can be used in a multitude of applications, including:

  • Active filters
  • Audio electronics
  • Data acquisition systems
  • Process controls
  • Medical instrumentation
  • Professional audio equipment
  • Analog signal conditioning

Package and Quality

This op-amp comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The TLC082CDRG4 is also characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions. Texas Instruments' commitment to quality means that this product meets stringent industry standards, making it a trustworthy choice for critical applications.

In summary, the TLC082CDRG4 from Texas Instruments is a high-quality, dual operational amplifier that offers a perfect balance of speed, precision, and power efficiency, suitable for a vast array of electronic applications.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0781 $51.9525
52+ $1.9466 $101.2232
80+ $1.8809 $150.4720
115+ $1.7493 $201.1695
149+ $1.6836 $250.8564
186+ $1.6178 $300.9108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,802 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess