EN
  • EN
  • DE

TLC0838CN

Part No TLC0838CN
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 8BIT 20KSPS ADC SER OUT20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 20k
Number of Inputs 4, 7, 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-PDIP
Win Source Part Number 054887-TLC0838CN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC0838CN CAD Model

Description

Product Overview: TLC0838CN Analog-to-Digital Converter

The TLC0838CN is a precision, high-performance 8-bit analog-to-digital converter (ADC) from Texas Instruments, designed to offer a perfect blend of speed, accuracy, and ease of integration for a wide range of data acquisition and signal processing applications.

Key Features

  • Resolution: 8-bit resolution provides a good balance between data size and quality, making it ideal for various applications that do not require high-resolution ADCs.
  • Sampling Rate: It boasts a fast conversion rate, ensuring timely data acquisition for real-time applications.
  • Channels: The TLC0838CN comes with multiple input channels, allowing for the simultaneous sampling of different analog signals.
  • Interface: Its simple digital interface is compatible with most microprocessors and microcontrollers, facilitating easy integration into your system.
  • Supply Voltage: It operates on a single power supply, which can range from 5V to 5.25V, making it suitable for use in both industrial and consumer products.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered and portable devices.
  • Package: The TLC0838CN is available in a standard DIP (Dual In-line Package), which is easy to handle and suitable for breadboard prototyping as well as final PCB designs.

Applications

The versatility of the TLC0838CN makes it a go-to ADC for various applications, including:

  • Data acquisition systems
  • Battery-operated systems
  • Portable instrumentation
  • Process control systems
  • Motor control systems

Conclusion

The Texas Instruments TLC0838CN ADC is a reliable and cost-effective solution for designers looking to implement an 8-bit analog-to-digital conversion in their systems. With its multiple input channels, low power consumption, and easy-to-use interface, this ADC stands out as a solid choice for a myriad of applications that demand efficient data acquisition and processing.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess