EN
  • EN
  • DE

TLC2254AQD

Part No TLC2254AQD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.12V/µs
Gain Bandwidth Product 210 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 200 µV
Current - Supply 160µA (x4 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 4.4 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number TLC2254
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-7086-5-ND,TEXTISTLC2254AQD,-296-7086-5,2156-TLC2254AQD,296-7086-5,-TLC2254AQD-NDR,296-7086-5-NDR
Standard Package 50
Win Source Part Number 1319877-TLC2254AQD
Ultra Librarian 3D Model Ultra Librarian TLC2254AQD CAD Model

Description

Texas Instruments TLC2254AQD Advanced LinCMOS™ Rail-to-Rail Operational Amplifiers

The TLC2254AQD from Texas Instruments is a high-performance, quad operational amplifier designed for a wide range of applications. This advanced LinCMOS™ amplifier features rail-to-rail output swing on both supply rails, which enables it to offer maximum dynamic range, making it particularly suitable for single-supply operations as well as dual-supply applications.

With an impressive low supply current of 210 µA per channel (typical), the TLC2254AQD is optimized for low-voltage, low-power applications. This makes it an ideal choice for battery-powered devices, portable instruments, and power-sensitive applications. The device operates from 2.7 V to 16 V single supply or ±1.35 V to ±8 V dual supplies, providing designers with a flexible solution for various circuit designs.

The TLC2254AQD boasts a wide bandwidth of 2.2 MHz and a high slew rate of 3.6 V/µs, ensuring that the amplifier can handle a broad range of frequencies with rapid transitions. This makes it suitable for applications such as audio processing, A/D buffer amplifiers, and active filters.

Additionally, the device features an input common-mode voltage range that includes the negative rail, enhancing its capability to operate effectively in single-supply conditions. The TLC2254AQD also provides low noise performance, with a typical input referred noise voltage of 19 nV/√Hz at f = 1 kHz, which is critical for precision applications.

Enclosed in a 14-pin SOIC package, the TLC2254AQD is designed for robustness with an extended temperature range of -40°C to 125°C. This temperature resilience, along with its built-in electrostatic discharge (ESD) protection, makes the device reliable and durable for industrial-grade requirements.

Whether you are designing for data acquisition systems, test equipment, or any application that requires high accuracy and low power consumption, the TLC2254AQD operational amplifier from Texas Instruments is an excellent choice that combines performance, efficiency, and versatility.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess