EN
  • EN
  • DE

MMA6222KEGR2

Part No MMA6222KEGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 20G ANALOG 20SOIC / Accelerometer X, Y Axis ±20g 3kHz 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, MMA
Package Tape & Reel
Product Status Obsolete
Type Analog
Axis X, Y
Acceleration Range ±20g
Sensitivity (mV/g) 23.40mV/V/g
Bandwidth 3kHz
Output Type Analog Voltage
Voltage - Supply 3.15V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MMA62
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346007-MMA6222KEGR2
Ultra Librarian 3D Model Ultra Librarian MMA6222KEGR2 CAD Model

Description

NXP MMA6222KEGR2 Accelerometer Overview

The NXP MMA6222KEGR2 is a high-performance, capacitive micromachined accelerometer that provides a wealth of features for motion and tilt-sensing applications across various industries. This advanced sensor is designed to capture bi-directional acceleration with high sensitivity and accuracy, making it an ideal choice for automotive safety systems, industrial equipment monitoring, and consumer electronics.

Built with robustness in mind, the MMA6222KEGR2 operates over a wide temperature range and is resistant to mechanical shock, ensuring reliability and longevity even in the most demanding environments. Its low power consumption makes it suitable for battery-operated devices where power efficiency is crucial.

Key Features:

  • Sensitivity: The device offers a finely-tuned sensitivity that ensures precise readings of acceleration, allowing for accurate motion detection and analysis.
  • Temperature Range: With an operational temperature range that covers extreme conditions, the MMA6222KEGR2 can be confidently deployed in both hot and cold climates.
  • Shock Resistance: Engineered to withstand high levels of mechanical shock, this accelerometer maintains its performance even when subjected to rough handling or impact.
  • Low Power: The low power requirements of the MMA6222KEGR2 help conserve battery life, making it an energy-efficient choice for portable applications.

Applications:

  • Automotive safety systems such as airbag deployment and electronic stability control
  • Industrial machine vibration monitoring for predictive maintenance
  • Consumer electronics including gaming controllers, smartphones, and activity monitors
  • Medical devices that require motion tracking or fall detection

The MMA6222KEGR2 comes in a compact form factor that is easy to integrate into existing designs. Its interface is user-friendly, allowing for seamless integration with microcontrollers and other digital systems. With its combination of performance, durability, and versatility, the NXP MMA6222KEGR2 stands out as a top-tier solution for a wide array of acceleration sensing needs.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Need more? Email Us
TE Connectivity
ACCELEROMETER 500G IEPE TO5
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 44QFN
Lowest to $6.3202
Analog Devices Inc.
SINGLE-AXIS IMEMS ACCELEROMETER
Need more? Email Us
TE Connectivity
ACCELEROMETER 200G IEPE SMD
Need more? Email Us
Analog Devices Inc.
IC ACCELEROMETER 16SOIC
Lowest to $57.0056
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
TE Connectivity
ACCELEROMETER 20G ANALOG TO5-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess