EN
  • EN
  • DE

TLC2262AMJG

Part No TLC2262AMJG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Advanced LinCMOS RAIL-TO-RAIL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268751-TLC2262AMJG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC2262AMJG CAD Model

Description

Overview of TLC2262AMJG

The TLC2262AMJG from Texas Instruments is a high-quality, precision operational amplifier that delivers outstanding performance for a wide range of applications. This dual operational amplifier is designed using Texas Instruments' advanced LinCMOS™ process, which ensures low input bias and offset currents as well as low power consumption while maintaining high speed and wide bandwidth.

Key Features

  • Low Power Consumption: The TLC2262AMJG is optimized for low voltage, single-supply operation, making it ideal for battery-powered devices and portable applications. It operates from a single supply range of 3V to 16V or dual supplies of ±1.5V to ±8V.
  • High Input Impedance: This operational amplifier boasts a high input impedance, minimizing the loading on the input source and ensuring accuracy in signal processing applications.
  • Output Drive Capability: The TLC2262AMJG can drive up to 10kΩ load in parallel with 10pF with full-rated performance, making it versatile for driving various loads.
  • Low Noise: With a low noise voltage density of 18 nV/√Hz at f = 1 kHz, it is suitable for applications requiring low noise and high fidelity.

Applications

The TLC2262AMJG is suitable for a multitude of applications such as:

  • Active filters
  • Data acquisition systems
  • Portable devices
  • Medical instrumentation
  • Power supply control
  • Signal conditioning

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TLC2262AMJG is no exception. It comes in a robust 8-pin CDIP (Ceramic Dual In-line Package) that provides excellent thermal performance and is suitable for high-reliability applications subjected to harsh environments.

Conclusion

In summary, the TLC2262AMJG operational amplifier from Texas Instruments represents a blend of high performance, low power consumption, and reliability. Whether for industrial, automotive, or consumer electronics, this op-amp is designed to meet the stringent requirements of modern electronic circuits, providing designers with a flexible and efficient solution for their analog signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8032 $80.8032
2+ $66.3001 $132.6002
3+ $64.2282 $192.6846
4+ $62.1563 $248.6252
5+ $60.0845 $300.4225
6+ $53.8688 $323.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,736 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess