EN
  • EN
  • DE

TLC2272AQPWR

Part No TLC2272AQPWR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOSTM RAIL-TO-RAIL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268777-TLC2272AQPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC2272AQPWR CAD Model

Description

The TLC2272AQPWR from Texas Instruments is a high-performance, dual operational amplifier (op-amp) that is part of the family of TI's LinCMOS™ operational amplifiers. This advanced technology has been designed to combine a wide range of input offset voltage grades with low offset voltage drift, high input impedance, and speeds approaching those of general-purpose BiFET devices. The TLC2272AQPWR is tailored for applications requiring both high-precision and high-speed, making it an ideal choice for a multitude of electronic circuits.

Key Features:

  • Low Noise: With a typical low noise of 9 nV/√Hz at f = 1 kHz, the TLC2272AQPWR provides an excellent signal-to-noise ratio, making it suitable for audio pre-amplification and sensitive measurement equipment.
  • High Output Drive Capability: This op-amp is capable of driving loads as low as 2 kΩ with minimal distortion, allowing it to be used in a wide range of applications.
  • Low Input Bias and Offset Currents: The device maintains a low input bias and offset currents which is beneficial for precision applications.
  • Wide Supply Range: The TLC2272AQPWR can operate from a single supply voltage range of 4.4 V to 16 V or a dual supply range of ±2.2 V to ±8 V, providing flexibility in various circuit designs.
  • Output Voltage Range: Includes the full range of power supply voltages, ensuring maximum dynamic range in many applications.

Applications:

The TLC2272AQPWR is versatile and can be used in a variety of applications, including:

  • High-Fidelity and Audio Pre-Amplifiers
  • Test Equipment and Instrumentation
  • Analog Processing
  • Sensors and Controls
  • Professional Audio Equipment
  • Active Filters
  • Buffer Amplifiers

Package and Quality:

The TLC2272AQPWR comes in a TSSOP-8 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. Texas Instruments ensures high-quality standards, and the device complies with RoHS and Green Product requirements, making it a reliable choice for environmentally conscious designs.

You May Also Be Interested in

Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Texas Instruments
Lowest to $10.3384
Renesas Electronics America
Lowest to $105.8176
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Renesas Electronics America
Need more? Email Us
Panasonic
Lowest to $26.8133
Freescale Semiconductor - NXP
Lowest to $27.1621
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess