EN
  • EN
  • DE

TLC27M4BCN

Part No TLC27M4BCN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14DIP / General Purpose Amplifier 4 Circuit 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series LinCMOS™
Package Tube
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.62V/µs
Gain Bandwidth Product 525 kHz
Current - Input Bias 0.7 pA
Voltage - Input Offset 260 µV
Current - Supply 570µA (x4 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number TLC27M4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-7416-5,-TLC27M4BCN-NDR,TLC27M4BCNE4,TEXTISTLC27M4BCN,2156-TLC27M4BCN,-TLC27M4BCNE4,-TLC27M4BCNE4-NDR,-296-7416-5,-296-7416-5-ND,TLC27M4BCNE4-ND
Standard Package 25
Win Source Part Number 1099629-TLC27M4BCN
Ultra Librarian 3D Model Ultra Librarian TLC27M4BCN CAD Model

Description

The TLC27M4BCN is a high-precision quad operational amplifier (op-amp) designed and manufactured by Texas Instruments. This integrated circuit is part of the TLC27 series, which is renowned for its performance in a wide range of applications requiring accurate and reliable signal conditioning.

Key Features:

  • Low Offset Voltage: The TLC27M4BCN offers an impressively low input offset voltage, which minimizes error in signal amplification, making it ideal for precision applications.
  • High Input Impedance: With a high input impedance, this op-amp ensures minimal loading on the input signal source, preserving signal integrity.
  • Low Noise: The device exhibits low noise characteristics, which is critical for applications such as audio processing and other sensitive signal acquisition systems.
  • Single Supply Operation: It can operate from a single power supply, which simplifies power management in embedded systems.
  • Wide Supply Range: The TLC27M4BCN has a wide supply range of 4 V to 16 V, providing flexibility in various operating environments and compatibility with multiple logic levels.
  • Output Drive Capability: The op-amp can drive capacitive loads and can provide output currents typically up to 30 mA, suitable for direct control of small actuators or LEDs.

Applications:

The TLC27M4BCN is versatile and can be used in a multitude of applications, including:

  • Instrumentation amplifiers
  • ADC (Analog to Digital Converter) buffers
  • DAC (Digital to Analog Converter) buffers
  • Active filters
  • Audio processing
  • Data acquisition systems
  • Process control systems

Package and Quality:

The TLC27M4BCN comes in a standard DIP (Dual In-line Package) format, which is easy to handle and integrate into through-hole PCB designs. Texas Instruments ensures high standards of quality and reliability, making this product a trusted choice for engineers and designers across various industries.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess