EN
  • EN
  • DE

TLC32046CN

Part No TLC32046CN
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description ANALOG CIRCUIT, 1 FUNC PDIP28 / Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
Win Source Part Number 686256-TLC32046CN
Ultra Librarian 3D Model Ultra Librarian TLC32046CN CAD Model

Description

The TLC32046CN is a high-performance, precision analog-to-digital converter (ADC) developed by Texas Instruments (TI), a global semiconductor company known for its innovative IC products. This particular ADC is designed to meet the rigorous demands of various data acquisition systems, offering an outstanding balance between speed, resolution, and power consumption.

Featuring a 12-bit resolution, the TLC32046CN provides fine-grain data conversion, which is essential for applications requiring detailed and accurate analog readings. The device operates with a single +5V power supply, which makes it compatible with many standard digital systems and simplifies power management in embedded applications.

The TLC32046CN is equipped with a sample-and-hold circuit that captures the input signal at a specific moment, ensuring a stable signal is converted, which is critical for maintaining the integrity of the data. This feature, combined with its high sampling rate, makes the TLC32046CN an ideal choice for real-time data acquisition where rapid changes in the signal must be accurately captured and converted into digital form.

In terms of interface, the TLC32046CN offers a parallel output format, allowing for quick and straightforward integration with microprocessors and digital signal processors (DSPs). This makes the device a versatile solution that can be easily incorporated into a wide array of electronic systems, from industrial control to medical instrumentation.

Texas Instruments has a reputation for reliability, and the TLC32046CN is no exception. It is built to withstand the challenging conditions often encountered in industrial environments, including wide temperature ranges and electrical noise. Users can trust in the robustness and longevity of this ADC when incorporated into their systems.

Overall, the TLC32046CN from Texas Instruments represents a blend of precision, speed, and reliability, making it a top choice for designers and engineers who require a dependable ADC for their critical data acquisition needs.

You May Also Be Interested in

Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess