EN
  • EN
  • DE

TLC32070CFN

Part No TLC32070CFN
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description TLC32070CFN Ti
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099631-TLC32070CFN
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC32070CFN CAD Model

Description

The TLC32070CFN is a high-performance, integrated circuit designed by Texas Instruments, a leader in semiconductor innovation. This versatile IC is part of Texas Instruments' extensive product line that caters to a wide range of applications, particularly in the field of audio and telecommunications. The TLC32070CFN is specifically engineered to provide efficient and reliable performance in voice band audio processing applications.

Key Features

  • High-Quality Audio Processing: The TLC32070CFN is optimized for voice band audio processing, ensuring clear and crisp audio transmission, which is essential for telecommunication devices.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, making it ideal for battery-powered or energy-conscious applications.
  • Integrated Filters: The device includes integrated filters that are critical for noise reduction and signal clarity, reducing the need for external components.
  • Flexible Interface: It offers a flexible interface that is compatible with various microprocessors and digital signal processors, facilitating easy integration into different systems.
  • Compact Footprint: The TLC32070CFN comes in a compact package, which makes it suitable for space-constrained applications without compromising performance.

Applications

The versatility of the TLC32070CFN allows it to be used in a broad array of applications. It is particularly well-suited for use in telecommunication systems, such as digital phone systems, modems, and answering machines. Additionally, its high-quality audio processing capabilities make it a good choice for audio recording equipment, voice recognition systems, and any other application requiring reliable voice band audio processing.

Technical Specifications

The TLC32070CFN operates over a standard voltage range and has a temperature range that supports commercial to industrial applications. It is packaged in a CFN package which is known for its reliability and robustness in various operating environments.

Conclusion

In summary, the Texas Instruments TLC32070CFN is a sophisticated and reliable IC that offers excellent voice band audio processing capabilities. Its low power consumption, integrated filters, and flexible interfacing options make it an excellent choice for designers looking to enhance the audio quality and efficiency of their telecommunications and audio processing systems.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess