EN
  • EN
  • DE

UMG6TL

Part No UMG6TL
Manufacturer Rohm Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102317-UMG6TL
Categories OEM Parts(T-Z)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UMG6TL CAD Model

Description

The UMG6TL is a general-purpose transistor manufactured by Rohm Semiconductor, designed for switching and amplification applications in various electronic circuits. Rohm Semiconductor is well-regarded for its high-quality and reliable discrete components, and the UMG6TL is designed to provide stable performance in diverse applications.

Applications:

  • Switching circuits: Used to control current flow in electronic circuits, such as in relays and LED drivers.
  • Amplification circuits: Amplifies weak signals in preamplifiers and audio amplifiers.
  • Inverter circuits: Used to invert the logic state of digital signals.
  • Driver circuits: Drives low-current loads like LEDs and small motors.
  • General-purpose applications: Suitable for various electronic projects and designs where a general-purpose transistor is needed.

Features:

  • Medium current gain: Provides adequate signal amplification for a range of applications.
  • Small package size: Allows for use in compact circuit designs.
  • High reliability: Designed for long-term consistent performance.
  • Pb-free and RoHS compliant: Meets environmental standards for lead content and hazardous substances.

Benefits:

  • Good signal amplification: Provides sufficient gain for many general applications.
  • Reduced circuit size: Its small footprint helps achieve compact circuit designs.
  • Increased reliability: High-quality construction ensures longevity and stable performance.
  • Environmentally friendly: RoHS and Pb-free compliance aligns with environmental regulations.

Additional Details:

The UMG6TL typically comes in a small surface-mount package, such as a SOT-323. Key parameters to consider are the collector current (Ic), collector-emitter voltage (Vceo), and power dissipation (Pd). Always refer to the official Rohm Semiconductor datasheet for the UMG6TL to obtain precise electrical characteristics, absolute maximum ratings, thermal resistance, and recommended soldering conditions. The datasheet also provides package dimensions, pin configurations, and typical performance graphs. Prior to integrating the transistor in your design, a thorough understanding of these specifications is vital for optimum performance and dependability. Applications for this transistor span consumer electronics, industrial control systems, and automotive electronics.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess