EN
  • EN
  • DE

TLC352CPWR

Part No TLC352CPWR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DIFF VOLT COMP DUAL 8-TSSOP / LinCMOS DUAL DIFFERENTAL COMPARATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (±) 1.4V ~ 16V, ±0.7V ~ 8V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 5pA at 5V
Current - Output (Typ) 20mA
Current - Quiescent (Maximum) 400μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-TSSOP
Mounting Style SMD
Supplier Device Package 8-TSSOP
Part Number Series TLC352
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809534-TLC352CPWR
Ultra Librarian 3D Model Ultra Librarian TLC352CPWR CAD Model

Description

The Texas Instruments TLC352CPWR is a precision dual differential comparator that offers a blend of high-speed operation, low power consumption, and excellent input sensitivity. This device is designed for a wide range of applications, including industrial, automotive, and consumer electronics, where accurate voltage comparison is crucial.

The TLC352CPWR operates over a wide single or dual supply range, from 3 V to 16 V, which makes it versatile for both battery-powered and line-powered applications. Its common-mode input voltage range includes the negative rail, allowing for ground-sensing applications, and its output stage is designed to drive loads directly, either in the sink or source configuration.

Packaged in a compact 8-pin TSSOP (Thin Shrink Small Outline Package), the TLC352CPWR is optimized for space-constrained designs. It features a typical response time of 1.3 microseconds and a low supply current of 800 μA per comparator, which is ideal for power-sensitive systems. The device also includes an internal hysteresis which ensures clean output switching, even with slow-moving input signals or in the presence of noise.

The TLC352CPWR offers a push-pull output stage, which eliminates the need for external pull-up resistors and simplifies the design. Its robust design ensures reliable performance over the extended industrial temperature range of -40°C to 85°C. Additionally, Texas Instruments' commitment to quality ensures that this comparator is designed to meet stringent standards, providing a reliable solution for critical applications.

Whether you're designing precision voltage monitoring circuits, zero-crossing detectors, or level shifters, the TLC352CPWR is an excellent choice for a high-performance, reliable comparator. With its combination of speed, low power, and precision, this component from Texas Instruments is sure to enhance the functionality and efficiency of your electronic designs.

You May Also Be Interested in

Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4548 $50.9180
85+ $1.1937 $101.4645
130+ $1.1564 $150.3320
180+ $1.1191 $201.4380
235+ $1.0818 $254.2230
310+ $0.9699 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess