EN
  • EN
  • DE

TLC3704MJ

Part No TLC3704MJ
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description QUAD COMPARATOR / Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TLC3704
Standard Package 26 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 686313-TLC3704MJ
Ultra Librarian 3D Model Ultra Librarian TLC3704MJ CAD Model

Description

The TLC3704MJ from Texas Instruments is a high-performance, micropower quad operational amplifier that is designed to offer a perfect blend of power efficiency and precision. This integrated circuit is part of the LinCMOS™ family and is optimized for single or dual supply operation, making it a versatile choice for a wide range of applications.

Key Features

  • Supply Voltage Range: The TLC3704MJ can operate on a supply voltage range of 3V to 16V, which allows for flexibility in both battery-powered and conventional circuits.
  • Low Power Consumption: With a typical quiescent current of just 10µA per channel, this op-amp is an excellent choice for energy-sensitive applications.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source and ensures accurate signal amplification.
  • Output Swing: The TLC3704MJ includes a rail-to-rail output swing capability that enhances the dynamic range, especially beneficial when operating at lower supply voltages.
  • Phase-Reversal Protection: This feature prevents phase reversal on the output, which can occur with some op-amps when the input voltage exceeds the common-mode range.
  • Push-Pull Outputs: The push-pull output stage eliminates the need for external pull-up resistors, simplifying design and reducing component count.

Applications

The TLC3704MJ is suitable for a wide range of applications due to its low power consumption and high precision. It is commonly used in:

  • Battery-powered devices
  • Portable instrumentation
  • Analog filters
  • Signal conditioning
  • Data acquisition systems
  • Medical equipment
  • Automotive systems

With its robust design and reliable performance, the TLC3704MJ from Texas Instruments is a trusted choice for engineers and designers looking for a micropower operational amplifier that doesn't compromise on functionality or efficiency.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2374 $69.7122
6+ $19.0666 $114.3996
9+ $18.4707 $166.2363
12+ $17.8749 $214.4988
15+ $17.2791 $259.1865
20+ $15.4916 $309.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess