The TLC548CD from Texas Instruments is a high-performance, 8-bit analog-to-digital converter (ADC) that combines a high-speed, on-chip track-and-hold function with a serial interface. Designed for a wide range of applications, this ADC is particularly well-suited for battery-powered systems due to its low power consumption and wide supply voltage range.
Key Features:
- Resolution: 8-Bit, offering a fine level of granularity for a wide variety of applications.
- Sampling Rate: Capable of up to 20,000 samples per second, making it ideal for high-speed data acquisition.
- Input Type: Single-ended analog input that simplifies the design for many conventional applications.
- Supply Voltage Range: Operates on a supply voltage from 3V to 5.5V, accommodating a variety of power sources and making it suitable for battery-operated devices.
- Low Power Consumption: Features a power-saving standby mode, crucial for extending battery life in portable applications.
- Interface Type: Serial, which minimizes the number of connections required and simplifies PCB layout.
- Package: Comes in an 8-pin SOIC package that is easy to integrate into a wide array of systems.
Applications:
The TLC548CD is versatile and can be used in numerous applications such as:
- Data loggers
- Portable instruments
- Battery-operated systems
- Process control systems
- Medical instruments
- Hand-held devices
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability. The TLC548CD is no exception, and it comes with the assurance of being produced by a leading manufacturer in the semiconductor industry. Its robust design ensures stable performance over a wide range of temperatures and conditions.
Support and Resources:
For engineers and designers, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources to facilitate the integration of the TLC548CD into various projects.