EN
  • EN
  • DE

TLC5540INSLE

Part No TLC5540INSLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8-BIT HIGH-SPEED ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269064-TLC5540INSLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5540INSLE CAD Model

Description

The TLC5540INSLE is a high-performance, 8-bit analog-to-digital converter (ADC) from Texas Instruments designed for a wide array of applications requiring fast and accurate digitalization of analog signals. This converter stands out for its remarkable speed, delivering a sampling rate of up to 40 megasamples per second (MSPS), which makes it an excellent choice for high-speed data acquisition, imaging systems, digital communications, and any application where rapid signal processing is essential.

With its innovative architecture and advanced fabrication technology, the TLC5540INSLE ensures low power consumption and reduced noise levels, resulting in a highly efficient and reliable performance. The device operates from a single 5V power supply, which simplifies the power design for the system it's integrated into.

The converter features an onboard track-and-hold function that minimizes the complexity of the signal chain by eliminating the need for an external track-and-hold amplifier. This integrated functionality not only saves space on the PCB but also reduces the bill of materials cost for the overall design. The TLC5540INSLE also has a differential analog input, which enhances the quality of the signal acquisition by reducing common-mode noise and improving the signal-to-noise ratio (SNR).

Interfacing with digital systems is straightforward thanks to the converter's parallel output format. It provides a direct interface to a variety of microprocessors and digital signal processors (DSPs), which facilitates easy integration into existing designs. The device is available in a compact, surface-mount package that is well-suited for space-constrained applications.

For designers and engineers looking for a high-speed ADC that combines performance with ease of use, the Texas Instruments TLC5540INSLE is a robust solution that promises to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
Lowest to $105.8176
Texas Instruments
Lowest to $4.5685
Texas Instruments
Need more? Email Us
Atmel
Lowest to $8.5447
Texas Instruments
Lowest to $10.3384
Atmel
Lowest to $24.7389
Texas Instruments
Need more? Email Us
Qualcomm
Need more? Email Us
Intersil Corporation
Lowest to $5.0142

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess