EN
  • EN
  • DE

TLC5618AID

Part No TLC5618AID
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description PROGRAMMABLE DUAL 12-BIT DIGITAL-TO-ANALOG CONVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269094-TLC5618AID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5618AID CAD Model

Description

Texas Instruments TLC5618AID Precision Dual 10-Bit DAC

The TLC5618AID from Texas Instruments is a precision, dual 10-bit digital-to-analog converter (DAC) designed to deliver high-performance and low-power consumption in a compact package. This integrated circuit provides an ideal solution for applications requiring a high level of accuracy and reliability in digital-to-analog conversion processes.

With its dual DAC channels, the TLC5618AID offers flexibility for designers to address multiple analog outputs simultaneously. This feature is particularly useful in systems that require independent control of two analog variables or in stereo audio applications where channel separation is critical.

The device operates from a single 5V power supply, which makes it suitable for many standard digital systems. Additionally, its power-down feature allows for greater power efficiency by reducing power consumption when the DAC is not in active use. This can be particularly advantageous in battery-powered or energy-sensitive applications.

One of the key features of the TLC5618AID is its simple, yet effective, serial interface. This interface allows the device to receive digital data from a microcontroller or digital processor with minimal pin count, thereby simplifying the board layout and reducing the overall system complexity. The serial interface is compatible with standard SPI, QSPI, and MICROWIRE protocols, ensuring easy integration with most microcontrollers.

The TLC5618AID is housed in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is known for its small footprint and suitability for space-constrained applications. The compact size of the TLC5618AID, combined with its precision and dual-channel capability, makes it an excellent choice for portable instruments, process control, data acquisition systems, and digital signal processing applications.

Overall, the TLC5618AID is a reliable and precise DAC component that offers designers a balance of performance, power efficiency, and ease of use. Its robust feature set ensures that it can meet the needs of a wide range of applications where accurate analog output is critical.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess