EN
  • EN
  • DE

TLC5917QDRQ1

Part No TLC5917QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 120MA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 17V
Channel Output Current 120mA
Frequency 30MHz
Applications Signage
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 032710-TLC5917QDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5917QDRQ1 CAD Model

Description

The TLC5917QDRQ1 from Texas Instruments is a highly efficient, 8-channel constant-current sink driver specifically designed to manage LED displays. It is a part of Texas Instruments' automotive-qualified products, ensuring reliability and performance that meet the rigorous standards of the automotive industry.

Key Features

  • Automotive Grade: Qualified for automotive applications, the TLC5917QDRQ1 meets the requirements of AEC-Q100 standards, making it ideal for dashboard displays, infotainment systems, and rear-lighting applications.
  • Constant Current Sink: This device ensures a consistent current up to 120 mA per channel, providing uniform brightness for LEDs and enhancing the overall visual quality of displays.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device protects itself and the LEDs from overheating, which contributes to the longevity of both the driver and the LED array.
  • Flexible Operation: The TLC5917QDRQ1 operates over a wide voltage range and offers a grayscale control, allowing for precise brightness adjustment and power management.
  • Error Detection: It includes an open LED detection system that alerts the user to any malfunctioning LEDs, ensuring quick maintenance and consistent display performance.

Applications

With its robust design and versatile features, the TLC5917QDRQ1 is suitable for a wide array of automotive lighting solutions, including:

  • Instrument cluster panels
  • Center stack displays
  • Channel letter lighting
  • Daytime running lights and turn signals

Technical Specifications

The TLC5917QDRQ1 offers an output current accuracy between channels and between ICs of ±3% (typical) and ±6% (maximum), ensuring consistent luminosity across displays. It also supports a 3.3V to 5V logic supply voltage range, which is compatible with most common automotive voltage levels.

Package and Quality

Available in a compact SOIC-16 package, the TLC5917QDRQ1 saves space on the PCB and simplifies the design of compact automotive lighting systems. It also comes with Texas Instruments' commitment to quality, backed by rigorous testing and validation processes.

You May Also Be Interested in

Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2393 $51.8288
38+ $2.6579 $101.0002
59+ $2.5749 $151.9191
81+ $2.4918 $201.8358
104+ $2.4088 $250.5152
139+ $2.1596 $300.1844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,850 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess