EN
  • EN
  • DE

TLC5940PWPG4

Part No TLC5940PWPG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 120MA 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 17V
Channel Output Current 120mA
Frequency 30MHz
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 212997-TLC5940PWPG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5940PWPG4 CAD Model

Description

The TLC5940PWPG4 is a highly versatile LED driver integrated circuit from Texas Instruments, designed to control and drive up to 16 LED channels with enhanced features. This IC is suitable for a wide range of applications, including LED displays, backlighting, signal and marker lights, and general-purpose LED lighting solutions.

Key Features:

  • 16-Channel Output: Each of the 16 outputs can be independently controlled with its own 12-bit (4096 steps) grayscale PWM brightness control, providing precise and smooth intensity control for each LED.
  • Dot Correction: The TLC5940PWPG4 includes a 6-bit (64 steps) dot correction feature for each output channel, which compensates for variations in LED brightness and color to ensure uniformity across the display or lighting array.
  • Grayscale PWM Control: The device supports a high-quality PWM output for each channel, which allows for sophisticated color mixing and fine dimming control.
  • Flexible Power Supply: It operates with a wide range of supply voltages, typically from 3.0V to 5.5V, making it adaptable to various power environments.
  • Thermal Shutdown: Integrated thermal shutdown protection ensures the device operates within safe temperature limits, enhancing its reliability and longevity.
  • Error Detection: Features such as LED open detection and a thermal error flag provide additional layers of safety and system reliability.
  • Serial Interface: The device can be easily controlled via a serial interface, allowing for simple integration into existing systems.
  • Package: The TLC5940PWPG4 is available in a TSSOP (Thin Shrink Small Outline Package) with a PowerPAD for enhanced thermal performance.

Applications:

The TLC5940PWPG4 is ideal for use in a variety of LED driving applications, such as:

  • Full-Color LED Displays
  • Monochromatic LED Displays
  • LED Signboards
  • Channel Letters
  • Architectural Lighting
  • General LED Illumination

With its robust feature set and flexible capabilities, the TLC5940PWPG4 from Texas Instruments is an excellent choice for developers and engineers looking to create sophisticated LED lighting solutions with precise control and reliable performance.

You May Also Be Interested in

Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8480 $51.7440
58+ $1.7311 $100.4038
90+ $1.6726 $150.5340
129+ $1.5556 $200.6724
167+ $1.4972 $250.0324
209+ $1.4387 $300.6883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess