EN
  • EN
  • DE

TLC5946PWP

Part No TLC5946PWP
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction | IC LED DRIVER LIN 40MA 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 17V
Current - Output / Channel 40mA
Frequency 30MHz
Applications Backlight, Signage
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Family Part Number TLC5946
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1269165-TLC5946PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5946PWP CAD Model

Description

Texas Instruments TLC5946PWP LED Driver IC

The Texas Instruments TLC5946PWP is a highly versatile, 16-channel LED driver integrated circuit designed to cater to a wide array of LED lighting solutions. This advanced IC comes in a HTSSOP (Thin Shrink Small Outline Package) with 28 pins, ensuring a compact footprint suitable for space-constrained applications.

The TLC5946PWP offers an extensive feature set that makes it ideal for driving LEDs with constant-current, providing uniform and precise illumination. Each of the 16 channels can be individually controlled, and they are capable of handling up to 120mA of continuous sink current per channel, with a maximum of 40V on the output. This makes the IC suitable for a variety of LED configurations, including RGB matrices, backlighting, signage, and decorative lighting.

One of the key features of the TLC5946PWP is its integrated grayscale PWM (Pulse Width Modulation) control, which allows for smooth and fine-grained dimming capabilities. With a 12-bit (4096 steps) grayscale PWM resolution, users can achieve precise brightness control, enabling the creation of sophisticated lighting effects and color mixing for RGB LEDs.

The device also includes a dot correction feature, which compensates for variations in LED brightness to ensure consistent color and intensity across the display or lighting installation. This 6-bit dot correction can be programmed via a serial interface, providing flexibility and ease of use during setup and calibration.

For enhanced system reliability, the TLC5946PWP integrates a thermal shutdown feature, which protects the IC from overheating by automatically reducing the output current when the junction temperature exceeds the thermal shutdown threshold. Additionally, it offers an open-LED detection system that identifies any broken or disconnected LEDs, ensuring maintenance and troubleshooting are straightforward.

The TLC5946PWP operates with a supply voltage range of 3.0V to 5.5V, making it compatible with a variety of logic levels and easy to integrate with microcontrollers or other digital control circuits. Its robust design and comprehensive feature set make it an excellent choice for engineers and designers looking to create advanced, reliable, and high-quality LED lighting systems.

You May Also Be Interested in

Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9533 $50.7858
63+ $1.6027 $100.9701
97+ $1.5526 $150.6022
134+ $1.5025 $201.3350
173+ $1.4524 $251.2652
231+ $1.3022 $300.8082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess