EN
  • EN
  • DE

TLC5947DAPR

Part No TLC5947DAPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 32HTSSOP / 24-Channel, 12-Bit PWM LED Driver with Internal Oscillator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 24
Voltage - Supply (Min) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 30V
Current - Output / Channel 30mA
Frequency 4MHz
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Part Number Series TLC5947
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802929-TLC5947DAPR
Ultra Librarian 3D Model Ultra Librarian TLC5947DAPR CAD Model

Description

Overview of Texas Instruments TLC5947DAPR

The Texas Instruments TLC5947DAPR is a highly flexible, 24-channel, 12-bit PWM LED driver designed to enable the creation of sophisticated lighting solutions and full-color LED displays. This integrated circuit is ideal for applications requiring precise control of multiple LEDs, including architectural lighting, signage, and ambient lighting systems.

Key Features

  • 24 Independently Controlled Channels: Each channel can be used to drive an LED with a constant current, ensuring uniform brightness across all connected LEDs.
  • 12-Bit (4096 Steps) Grayscale PWM Control: This feature allows for smooth and fine-grained control over the brightness levels of the LEDs, enabling a wide range of color mixing and dimming options.
  • Dot Correction: The TLC5947DAPR includes a dot correction feature that compensates for variations in LED colors, ensuring consistent color and brightness for each LED in the array.
  • Integrated Grayscale (GS) and Dot-Correction (DC) Data Latches: These latches facilitate easy data manipulation and storage, simplifying the process of updating LED states.
  • Pre-Charge FET: This feature is designed to improve the LED turn-off time, which is essential for high-frequency PWM operations.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects the IC and connected LEDs from overheating, enhancing the longevity and reliability of the system.

Technical Specifications

  • Operating Voltage Range: 3.0 V to 5.5 V
  • Output Current Range: 0 mA to 30 mA per channel
  • Package Type: HTSSOP (DAP)
  • Operating Temperature Range: -40°C to 85°C

Applications

The TLC5947DAPR is a versatile LED driver that can be used in a variety of applications where multiple LEDs require precise control. It is particularly well-suited for:

  • Architectural and decorative lighting
  • RGB LED displays and backlighting
  • LED signboards and message displays
  • Automotive interior and exterior lighting

With its advanced features and robust design, the Texas Instruments TLC5947DAPR is an excellent choice for engineers and designers looking to create high-quality, reliable LED systems.

You May Also Be Interested in

World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3662 $53.6620
23+ $4.4031 $101.2713
36+ $4.2655 $153.5580
49+ $4.1279 $202.2671
63+ $3.9903 $251.3889
84+ $3.5775 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,980 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess