EN
  • EN
  • DE

TLC5947RHBT

Part No TLC5947RHBT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 24-Channel, 12-Bit PWM LED Driver with Internal Oscillator | IC LED DRIVER LINEAR 30MA 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 24
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 30V
Current - Output / Channel 30mA
Frequency 4MHz
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Family Part Number TLC5947
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1269170-TLC5947RHBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian TLC5947RHBT CAD Model

Description

Texas Instruments TLC5947RHBT

The TLC5947RHBT is a highly integrated PWM LED driver manufactured by Texas Instruments. This advanced device is designed to manage and drive 24 channels of LED outputs with 12-bit (4096 steps) grayscale PWM control per channel, making it an ideal solution for LED display systems requiring high-resolution intensity control and sophisticated color mixing.

Key Features:

  • 24 Independently Controlled Channels: With 24 outputs, the TLC5947RHBT can drive multiple LEDs, providing flexibility for various lighting designs.
  • 12-Bit Grayscale PWM Control: Each channel can be dimmed with 4096 levels of brightness, offering precise control over the intensity of the LEDs for smooth transitions and color mixing.
  • Dot Correction: The device includes a dot-correction feature that helps to compensate for variations in LED brightness and color, ensuring uniform output across the display.
  • Thermal Shutdown: An in-built thermal shutdown feature protects the device from overheating, ensuring reliability and longevity of the LED driver.
  • Wide Voltage Range: The TLC5947RHBT operates on a supply voltage range of 3.0V to 5.5V, accommodating various power supplies and systems.
  • Serial Interface: The device is equipped with a serial interface for data input, allowing for easy integration with microcontrollers and other digital control circuits.

Applications:

The TLC5947RHBT is suitable for a wide range of applications, including:

  • Full-Color LED Displays
  • LED Signage and Marquees
  • Decorative and Entertainment Lighting
  • Architectural Lighting Systems
  • Commercial and Industrial Lighting

Package and Quality:

This LED driver comes in a VQFN (RHB) package with a compact footprint, making it suitable for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, ensuring performance across a wide temperature range.

With its robust feature set and high channel count, the TLC5947RHBT from Texas Instruments stands out as an efficient and versatile choice for advanced LED driving solutions.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0155 $51.2635
41+ $2.4743 $101.4463
63+ $2.3970 $151.0110
87+ $2.3197 $201.8139
112+ $2.2423 $251.1376
150+ $2.0104 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess