EN
  • EN
  • DE

TLE2037ACDR

Part No TLE2037ACDR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099657-TLE2037ACDR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE2037ACDR CAD Model

Description

Introducing the TLE2037ACDR Precision Operational Amplifier

The TLE2037ACDR from Texas Instruments is a high-precision operational amplifier designed to meet the stringent requirements of professional electronic equipment. This component is part of a family of low-noise, high-speed, and low-distortion op-amps, making it an ideal choice for a wide range of applications including test and measurement systems, medical instrumentation, and audio processing circuits.

Key Features

  • Low Noise Performance: The TLE2037ACDR boasts an exceptionally low noise density of 9 nV/√Hz at 1 kHz, ensuring signal fidelity in sensitive applications.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads while maintaining a low harmonic distortion, making it suitable for audio applications and driving capacitive loads.
  • Wide Bandwidth: With a wide bandwidth of 10 MHz, it provides fast settling times and accurate signal reproduction, which is crucial for high-speed data acquisition and signal processing tasks.
  • Low Total Harmonic Distortion: The device offers a low THD+N, typically 0.0003% at 1 kHz, which is essential for high-fidelity audio and precision instrumentation.
  • Single-Supply Operation: It is designed to operate from a single supply voltage ranging from 4.5V to 36V, or dual supplies of ±2.25V to ±18V, adding to its versatility in different circuit configurations.
  • Stable with Capacitive Loads: The TLE2037ACDR is stable with capacitive loads up to 10,000 pF, which is beneficial for buffered data-acquisition systems.

Robust Design

The device is offered in an 8-pin SOIC package, ensuring compactness and ease of integration into system designs. It also features a robust design with high electrostatic discharge (ESD) protection levels, making it reliable in harsh environments.

Applications

With its precision specifications, the TLE2037ACDR is well-suited for a variety of applications, including:

  • Professional Audio Equipment
  • Precision Data Converters
  • Active Filters and Oscillators
  • Instrumentation and Test Equipment
  • Medical Electronics

Overall, the TLE2037ACDR operational amplifier from Texas Instruments is a high-performance solution that provides design engineers with the precision, speed, and reliability required for today's demanding electronic applications.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess