Product Overview: TLE2071ACP
The TLE2071ACP is a high-performance, single-supply operational amplifier (op-amp) designed and manufactured by Texas Instruments. This op-amp is part of the Excalibur low-noise, high-speed series, which is known for its improved performance over standard industry devices.
Key Features
- High Output Drive: The TLE2071ACP can deliver a high output current, making it suitable for driving heavy loads.
- Low Noise: With its low-noise specifications, this op-amp is ideal for sensitive audio applications and signal conditioning.
- Wide Bandwidth: It offers a wide bandwidth, which is beneficial for high-speed signal processing and high-frequency applications.
- Single-Supply Operation: This device is capable of operating from a single power supply, simplifying design and reducing power requirements.
- Thermal Protection: The TLE2071ACP is equipped with internal thermal protection, ensuring reliable performance under varying conditions.
Applications
The versatile nature of the TLE2071ACP makes it suitable for a wide range of applications, including:
- Audio processing circuits
- Active filters
- Signal conditioning
- Data acquisition systems
- Professional microphone preamplifiers
Package and Reliability
The TLE2071ACP comes in a robust 8-pin plastic dip (PDIP) package, ensuring ease of handling and mounting on printed circuit boards. The device is characterized for operation from 0°C to 70°C, providing reliable performance across a standard temperature range for commercial applications.
Quality and Support
As with all Texas Instruments products, the TLE2071ACP is backed by comprehensive technical support and the assurance of TI's commitment to quality. Detailed datasheets, application notes, and simulation tools are available to assist designers in implementing the TLE2071ACP in their projects.