The TLE2072AID from Texas Instruments is a high-performance, dual operational amplifier that pushes the envelope of speed and performance in applications requiring low input bias and offset currents, coupled with low power consumption. This op-amp is part of the Excalibur low-noise, high-speed JFET-input series, which provides users with an unmatched balance of parameters to meet the stringent requirements of modern analog circuits.
Key Features
- Low Noise: With a low input noise voltage, the TLE2072AID is ideal for audio signal amplification and sensitive instrumentation that require minimal signal distortion.
- High Input Impedance: The JFET input stage offers a high input impedance, which minimizes the loading effect on the signal source and preserves signal integrity.
- Wide Bandwidth: A wide bandwidth allows the TLE2072AID to operate effectively in high-speed signal processing applications, maintaining fidelity across a broad range of frequencies.
- Low Power Consumption: Designed for efficiency, this op-amp maintains its performance while consuming minimal power, making it suitable for battery-powered devices.
- Stable with High Capacitive Loads: The TLE2072AID remains stable even with high capacitive loads, ensuring reliable performance in complex circuits.
Applications
The versatility of the TLE2072AID makes it suitable for a diverse set of applications, including:
- Professional audio equipment
- Active filters
- Test and measurement systems
- Photodiode amplification
- Medical instrumentation
Product Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage (Min) |
±2.25V |
| Supply Voltage (Max) |
±18V |
| Input Offset Voltage |
3 mV (max) |
| Operating Temperature Range |
-40°C to +85°C |
| Package / Case |
SOIC-8 |
With its robust design and outstanding features, the TLE2072AID operational amplifier from Texas Instruments is a reliable choice for professionals seeking to enhance the performance of their electronic designs.